☰
DC043A
DC043A
Active
Description:  LTC1286CS8 - MICROPOWER 12-BIT S
Manufacturer:  Analog Devices
Datasheet:   DC043A Datasheet
History Price: $55.73
In Stock: 8960
DC043A Specification
Specification
Part No
DC043A
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
12
Sampling Rate (Per Second)
12.5k
Data Interface
Serial, SPI
Input Range
0 ~ 5V
Power (Typ) @ Conditions
1.25mW @ 12.5kSPS
Utilized IC / Part
LTC1286
Supplied Contents
Board(s)
DC043A PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you