☰
DC045A
DC045A
Active
Description:  LTC1298CS8 - MICROPOWER 12-BIT 2
Manufacturer:  Analog Devices
Datasheet:   DC045A Datasheet
History Price: $58.26
In Stock: 32420
DC045A Specification
Specification
Part No
DC045A
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
12
Sampling Rate (Per Second)
11.1k
Data Interface
Serial, SPI
Input Range
0 ~ 5V
Power (Typ) @ Conditions
1.25mW @ 11.1kSPS
Utilized IC / Part
LTC1298
Supplied Contents
Board(s)
DC045A PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Lorenzo Caputo
Italy
5 stars
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
5 stars
2026-09-19 04:17
Great thank you