☰
DC052A
DC052A
Active
Description:  LTC1410CSW - 12 BIT ADC WITH SHU
Manufacturer:  Analog Devices
Datasheet:   DC052A Datasheet
History Price: $58.26
In Stock: 45200
DC052A Specification
Specification
Part No
DC052A
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
12
Sampling Rate (Per Second)
1.25M
Data Interface
Parallel
Input Range
?.5V
Power (Typ) @ Conditions
160mW @ 1.25MSPS
Utilized IC / Part
LTC1410
Supplied Contents
Board(s)
DC052A PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 131 customer reviews from all over the world
Émilienne Giraud
France
5 stars
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
5 stars
2026-09-19 04:30
Great thank you
Justine Lefranc
France
5 stars
2026-09-19 04:27
Great thank you
Paul Marchand
France
5 stars
2026-09-19 04:19
Great thank you
Salomé Lefèvre
France
5 stars
2026-09-19 04:17
Great thank you
Martin Roy
France
5 stars
2026-09-19 03:51
Great thank you