Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Digital to Analog Converters (DACs) Evaluation Boards
/ Analog Devices DC1111A
DC1111A
Active
Digital to Analog Converters (DACs) Evaluation Boards
Description:
BOARD DAC LTC2753-16
Manufacturer:
Analog Devices
Datasheet:
DC1111A Datasheet
History Price: $118.88
In Stock: 29040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC1111A Specification
Specification
Part No
DC1111A
Category
Digital to Analog Converters (DACs) Evaluation Boards
Manufacturer
Analog Devices
Series
SoftSpan?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of DAC's
2
Number of Bits
16
Sampling Rate (Per Second)
-
Data Interface
Parallel
DAC Type
2 ?s
Supplied Contents
Current
Utilized IC / Part
Board(s)
Settling Time
LTC2753-16
DC1111A PDF Datasheet
DC1111A Datasheet
Click and Download: DC1111A Datasheet
DC1111A Related Parts
DC1074A
Analog Devices
BOARD DAC LTC2630-12
DC1096A
Analog Devices
BOARD DAC LTC2642-16
DC1096B
Analog Devices
BOARD EVAL FOR LTC2641/2
DC1110A
Analog Devices
BOARD DAC LTC2751-16
DC1112A
Analog Devices
BOARD DAC LTC2755-16
DC115A-A
Analog Devices
DEMO BOARD MS LTC1453 D/A CONV
DC115A-B
Analog Devices
DEMO BOARD MS LTC1451 D/A CONV
DC1332A-A
Analog Devices
BOARD DAC LTC2631-12
DC1332A-B
Analog Devices
BOARD DAC LTC2631-12
DC1332A-C
Analog Devices
BOARD DAC LTC2631-12
DC1332A-D
Analog Devices
BOARD DAC LTC2631-12
DC1332B-A
Analog Devices
DEMO BOARD FOR LTC2631A-LM12
DC1111A Compare Parts
DC1111A vs DC1792
DC1111A vs DC1703A-D
DC1111A vs DC1703A-C
DC1111A vs DC1703A-B
DC1111A vs DC1703A-A
DC1111A vs DC1684A-B
DC1111A vs DC1684A-A
DC1111A vs DC1678A-D
DC1111A vs DC1678A-C
DC1111A vs DC1678A-B
DC1111A vs DC1678A-A
DC1111A vs DC1593A-E
DC1111A vs DC1593A-D
DC1111A vs DC1593A-C
DC1111A vs DC1593A-B
DC1111A vs DC1593A-A
DC1111A vs DC1546A
DC1111A vs DC1534A-D
DC1111A vs DC1534A-C
DC1111A vs DC1534A-B
DC1111A vs DC1534A-A
DC1111A vs DC1529A-B
DC1111A vs DC1529A-A
DC1111A vs DC1488A-D
DC1111A vs DC1488A-C
DC1111A vs DC1488A-B
DC1111A vs DC1488A-A
DC1111A vs DC1485A
DC1111A vs DC1466B-C
DC1111A vs DC1466B-A
DC1111A vs DC1466A-D
DC1111A vs DC1466A-C
DC1111A vs DC1466A-B
DC1111A vs DC1397B-B
DC1111A vs DC1397A-B
DC1111A vs DC1333A-D
DC1111A vs DC1333A-C
DC1111A vs DC1333A-B
DC1111A vs DC1333A-A
DC1111A vs DC1332B-D
Customer Reviews
4.95 out of 5.00 stars from 179 customer reviews from all over the world
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****