☰
DC2026C-KIT
DC2026C-KIT
Active
Description:  LINDUINO ONE LT3973/LTM2884 EVAL
Manufacturer:  Analog Devices
Datasheet:   DC2026C-KIT Datasheet
History Price: $148.6
In Stock: 6000
DC2026C-KIT Specification
Specification
Part No
DC2026C-KIT
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
AVR
Platform
Linduino One
Utilized IC / Part
LT3973, LTM2884, ATmega328, LTC2422, LTC2607
Mounting Type
Fixed
Contents
Board(s)
DC2026C-KIT PDF Datasheet
DC2026C-KIT Compare Parts
  • DC2026C-KIT vs DC2026B-KIT
  • DC2026C-KIT vs DC2026A-KIT
  • DC2026C-KIT vs DC2026A
  • DC2026C-KIT vs DC2026B
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered