☰
DC2153A
DC2153A
Active
Description:  DEMO BOARD ADC DRIVER/IF/RF AMP
Manufacturer:  Analog Devices
Datasheet:   DC2153A Datasheet
History Price: $178.32
In Stock: 21840
DC2153A Specification
Specification
Part No
DC2153A
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Amplifier
For Use With/Related Products
300MHz ~ 1.7GHz
Supplied Contents
LTC6430-15
Type
Board(s)
DC2153A PDF Datasheet
DC2153A Related Parts
DC2032A
DC2032A
Analog Devices
EVAL BOARD CATV AMP LTC6430-15
DC2035A
DC2035A
Analog Devices
LTC5551 DOWNCONVERTING DEMO
DC2070A
DC2070A
Analog Devices
DEMO BOARD FOR LTC5577
DC2076A-A
DC2076A-A
Analog Devices
DEMO BOARD LTC6430-20 50-350MHZ
DC2076A-B
DC2076A-B
Analog Devices
DEMO BOARD LTC6430-20 300-1000MH
DC2077A
DC2077A
Analog Devices
EVAL BOARD GAIN BLOCK LTC6431-20
DC2078A
DC2078A
Analog Devices
DEMO BOARD LTC6430-20 500-1000MH
DC2091A
DC2091A
Analog Devices
DEMO BOARD HF LTC5599 I/Q MOD
DC2158A
DC2158A
Analog Devices
DEMO BOARD FOR LTC5596
DC2191A-A
DC2191A-A
Analog Devices
DEMO BOARD LTC2000 + LT5579
DC2274A-A
DC2274A-A
Analog Devices
BOARD USB NETWORK MANAGER
DC2274A-B
DC2274A-B
Analog Devices
SMARTMESH IP USB ACCESS POINT MO
DC2153A Compare Parts
  • DC2153A vs DC2847A-KIT
  • DC2153A vs DC2693A
  • DC2153A vs DC2668A
  • DC2153A vs DC2645A
  • DC2153A vs DC2566A
  • DC2153A vs DC2496A-KIT
  • DC2153A vs DC2483A-B
  • DC2153A vs DC2483A-A
  • DC2153A vs DC2461A
  • DC2153A vs DC2460A
  • DC2153A vs DC2391A
  • DC2153A vs DC2369A
  • DC2153A vs DC2349A
  • DC2153A vs DC2322A
  • DC2153A vs DC2321A
  • DC2153A vs DC2310A
  • DC2153A vs DC2274A-B
  • DC2153A vs DC2274A-A
  • DC2153A vs DC2191A-A
  • DC2153A vs DC2158A
  • DC2153A vs DC2091A
  • DC2153A vs DC2078A
  • DC2153A vs DC2077A
  • DC2153A vs DC2076A-B
  • DC2153A vs DC2076A-A
  • DC2153A vs DC2070A
  • DC2153A vs DC2035A
  • DC2153A vs DC2032A
  • DC2153A vs DC2668-A
  • DC2153A vs DC2601A-B
  • DC2153A vs DC2524A
  • DC2153A vs DC2496A
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!