Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Analog to Digital Converters (ADCs) Evaluation Boards
/ Analog Devices DC2425A-A
DC2425A-A
Active
Analog to Digital Converters (ADCs) Evaluation Boards
Description:
DEMO BOARD SAR ADC LTC2311-16
Manufacturer:
Analog Devices
Datasheet:
DC2425A-A Datasheet
History Price: $67.54
In Stock: 39260
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC2425A-A Specification
Specification
Part No
DC2425A-A
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
16
Sampling Rate (Per Second)
5M
Data Interface
CMOS, Serial
Input Range
8Vpp
Power (Typ) @ Conditions
45mW @ 5MSPS
Utilized IC / Part
LTC2311-16
Supplied Contents
Board(s)
DC2425A-A PDF Datasheet
DC2425A-A Datasheet
Click and Download: DC2425A-A Datasheet
DC2425A-A Related Parts
DC200A-A
Analog Devices
EVAL BOARD ADC 14BIT 800KSPS
DC200A-L
Analog Devices
EVAL BOARD ADC 14BIT 800KSPS LP
DC2071A-A
Analog Devices
DEMO BOARD LTC2373-18
DC2071A-B
Analog Devices
DEMO BOARD FOR LTC2372-18
DC2071A-C
Analog Devices
LTC2374-16 DEMO BOARD 16-BIT, 2M
DC2071A-D
Analog Devices
DEV BOARD FOR LTC2373-16
DC2071A-E
Analog Devices
DEV BOARD FOR LTC2372-16
DC2094A-A
Analog Devices
DEMO BOARD FOR LTC2348-18
DC2094A-D
Analog Devices
DEMO BOARD LTC2348-16
DC209A
Analog Devices
LTC1404CS8 - 12-BIT, HIGH SPEED
DC2135A
Analog Devices
EVAL BOARD FOR LTC2378
DC213A
Analog Devices
LTC1406CGN - 8-BIT, 20MSPS ADC W
DC2425A-A Compare Parts
DC2425A-A vs DC2588A-A
DC2425A-A vs DC2542A
DC2425A-A vs DC2520A-B
DC2425A-A vs DC2520A-A
DC2425A-A vs DC2425A-F
DC2425A-A vs DC2425A-E
DC2425A-A vs DC2425A-D
DC2425A-A vs DC2425A-C
DC2425A-A vs DC2425A-B
DC2425A-A vs DC2412A-B
DC2425A-A vs DC2412A-A
DC2425A-A vs DC2395A-I
DC2425A-A vs DC2395A-H
DC2425A-A vs DC2395A-G
DC2425A-A vs DC2395A-F
DC2425A-A vs DC2395A-E
DC2425A-A vs DC2395A-D
DC2425A-A vs DC2395A-C
DC2425A-A vs DC2395A-B
DC2425A-A vs DC2395A-A
DC2425A-A vs DC2390A-A
DC2425A-A vs DC2365A-H
DC2425A-A vs DC2365A-G
DC2425A-A vs DC2365A-F
DC2425A-A vs DC2365A-E
DC2425A-A vs DC2365A-D
DC2425A-A vs DC2365A-C
DC2425A-A vs DC2365A-B
DC2425A-A vs DC2365A-A
DC2425A-A vs DC2326A-B
DC2425A-A vs DC2326A-A
DC2425A-A vs DC2290A-F
DC2425A-A vs DC2290A-E
DC2425A-A vs DC2290A-D
DC2425A-A vs DC2290A-C
DC2425A-A vs DC2290A-B
DC2425A-A vs DC2290A-A
DC2425A-A vs DC2289A-B
DC2425A-A vs DC2289A-A
DC2425A-A vs DC2266A
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again