Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Analog Devices DC243A
DC243A
Active
Evaluation and Demonstration Boards and Kits
Description:
LT1769CGN - 2A, CONSTANT CURRENT
Manufacturer:
Analog Devices
Datasheet:
DC243A Datasheet
History Price: Active
In Stock: 30240
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC243A Specification
Specification
Part No
DC243A
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Battery Charger
Embedded
No
Utilized IC / Part
LT1769
Primary Attributes
Li-Ion / Li-Pol (1 ~ 3 Cells)
Supplied Contents
Board(s)
DC243A PDF Datasheet
DC243A Datasheet
Click and Download: DC243A Datasheet
DC243A Related Parts
DC2022A
Analog Devices
EVAL BOARD PWR SPLY MNGR
DC2023A
Analog Devices
DEMO BOARD PWR SPLY MANAGER
DC2024A-A
Analog Devices
EVAL BOARD FOR LTC4282
DC2024A-B
Analog Devices
DEMO BOARD FOR LTC4282
DC2027A-B
Analog Devices
BOARD DEMO LTC4364-2
DC2033A
Analog Devices
LT6110 - CABLE/WIRE DROP COMPENS
DC2038A-A
Analog Devices
LTC4162 DC2038= LI-ION, ADJUSTAB
DC2038A-E
Analog Devices
LTC4162 DC2038= LIFEPO4,ADJUSTAB
DC2038A-H
Analog Devices
LTC4162 DC2038= LEAD ACID, ADJUS
DC2038A-J
Analog Devices
LTC4162 DC2038= LI-ION,ADJUSTABL
DC2038A-N
Analog Devices
LTC4162 DC2038= LIFEPO4,ADJUSTAB
DC2038A-Q
Analog Devices
LTC4162 DC2038= LEAD ACID,ADJT,M
DC243A Compare Parts
DC243A vs DC2973A
DC243A vs DC296A
DC243A vs DC2969A-B
DC243A vs DC2969A-A
DC243A vs DC2966A
DC243A vs DC2914A-C
DC243A vs DC2914A-B
DC243A vs DC2914A-A
DC243A vs DC2911A
DC243A vs DC2909A
DC243A vs DC2902A
DC243A vs DC2875A
DC243A vs DC2866A
DC243A vs DC2832A-B
DC243A vs DC2832A-A
DC243A vs DC2826A
DC243A vs DC2799A
DC243A vs DC2792B
DC243A vs DC2770A-B-KIT
DC243A vs DC2770A-A-KIT
DC243A vs DC2769A-B-KIT
DC243A vs DC2769A-A-KIT
DC243A vs DC2767A
DC243A vs DC2754A
DC243A vs DC2750A
DC243A vs DC2749A
DC243A vs DC2739A
DC243A vs DC2732A-C
DC243A vs DC2732A-B
DC243A vs DC2732A-A
DC243A vs DC2713A-D
DC243A vs DC2713A-B
DC243A vs DC2708A
DC243A vs DC2707B
DC243A vs DC2706A
DC243A vs DC2705A
DC243A vs DC2703A-A-KIT
DC243A vs DC2688A-B
DC243A vs DC2688A-A
DC243A vs DC2685B-KIT
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!
Lars de Ruiter
Netherlands
2026-09-18 07:56
Received in good order. Thank you.
Fábio Henrique
Brazil
2026-09-18 07:56
Excellent Product, delivered super fast and quality, great seller!
Camila Martins Sr.
Brazil
2026-09-18 07:32
All very fast. Excellent goods