Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Analog to Digital Converters (ADCs) Evaluation Boards
/ Analog Devices DC273A
DC273A
Active
Analog to Digital Converters (ADCs) Evaluation Boards
Description:
LTC2408CG - 8 INPUT 24-BIT ADC
Manufacturer:
Analog Devices
Datasheet:
DC273A Datasheet
History Price: $55.73
In Stock: 24800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC273A Specification
Specification
Part No
DC273A
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Analog Devices
Series
microPOWER?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
24
Sampling Rate (Per Second)
7.5
Data Interface
Serial, SPI
Input Range
-
Power (Typ) @ Conditions
-
Utilized IC / Part
LTC2408
Supplied Contents
Board(s)
DC273A PDF Datasheet
DC273A Datasheet
Click and Download: DC273A Datasheet
DC273A Related Parts
DC200A-A
Analog Devices
EVAL BOARD ADC 14BIT 800KSPS
DC200A-L
Analog Devices
EVAL BOARD ADC 14BIT 800KSPS LP
DC2071A-A
Analog Devices
DEMO BOARD LTC2373-18
DC2071A-B
Analog Devices
DEMO BOARD FOR LTC2372-18
DC2071A-C
Analog Devices
LTC2374-16 DEMO BOARD 16-BIT, 2M
DC2071A-D
Analog Devices
DEV BOARD FOR LTC2373-16
DC2071A-E
Analog Devices
DEV BOARD FOR LTC2372-16
DC2094A-A
Analog Devices
DEMO BOARD FOR LTC2348-18
DC2094A-D
Analog Devices
DEMO BOARD LTC2348-16
DC209A
Analog Devices
LTC1404CS8 - 12-BIT, HIGH SPEED
DC2135A
Analog Devices
EVAL BOARD FOR LTC2378
DC213A
Analog Devices
LTC1406CGN - 8-BIT, 20MSPS ADC W
DC273A Compare Parts
DC273A vs DC2542A
DC273A vs DC2520A-B
DC273A vs DC2520A-A
DC273A vs DC2425A-F
DC273A vs DC2425A-E
DC273A vs DC2425A-D
DC273A vs DC2425A-C
DC273A vs DC2425A-B
DC273A vs DC2425A-A
DC273A vs DC2412A-B
DC273A vs DC2412A-A
DC273A vs DC2395A-I
DC273A vs DC2395A-H
DC273A vs DC2395A-G
DC273A vs DC2395A-F
DC273A vs DC2395A-E
DC273A vs DC2395A-D
DC273A vs DC2395A-C
DC273A vs DC2395A-B
DC273A vs DC2395A-A
DC273A vs DC2390A-A
DC273A vs DC2365A-H
DC273A vs DC2365A-G
DC273A vs DC2365A-F
DC273A vs DC2365A-E
DC273A vs DC2365A-D
DC273A vs DC2365A-C
DC273A vs DC2365A-B
DC273A vs DC2365A-A
DC273A vs DC2326A-B
DC273A vs DC2326A-A
DC273A vs DC2290A-F
DC273A vs DC2290A-E
DC273A vs DC2290A-D
DC273A vs DC2290A-C
DC273A vs DC2290A-B
DC273A vs DC2290A-A
DC273A vs DC2289A-B
DC273A vs DC2289A-A
DC273A vs DC2266A
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again