☰
DC336A
DC336A
Active
Description:  BOARD EVAL FOR LTC3200ES6
Manufacturer:  Analog Devices
Datasheet:   DC336A Datasheet
History Price: $89.16
In Stock: 46960
DC336A Specification
Specification
Part No
DC336A
Category
LED Driver Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
-
Outputs and Type
1, Non-Isolated
Voltage - Output
5V
Features
-
Voltage - Input
3V ~ 4.2V
Supplied Contents
Board(s)
Utilized IC / Part
LTC3200-5
DC336A PDF Datasheet
DC336A Compare Parts
  • DC336A vs DC3008A
  • DC336A vs DC395A
  • DC336A vs DC366A
  • DC336A vs DC332A
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you