☰
DC381A
DC381A
Active
Description:  BOARD EVAL FOR LTC3201EMS
Manufacturer:  Analog Devices
Datasheet:   DC381A Datasheet
History Price: $97.26
In Stock: 33200
DC381A Specification
Specification
Part No
DC381A
Category
LED Driver Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
100mA
Outputs and Type
1, Non-Isolated
Voltage - Output
4.22V
Features
-
Voltage - Input
3.3V
Supplied Contents
Board(s)
Utilized IC / Part
LTC3201
DC381A PDF Datasheet
DC381A Compare Parts
  • DC381A vs DC3008A
  • DC381A vs DC395A
  • DC381A vs DC366A
  • DC381A vs DC332A
  • Customer Reviews
    4.95 out of 5.00 stars from 131 customer reviews from all over the world
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you