☰
DC468A
DC468A
Active
Description:  BOARD DEMO FOR LT5506EUF
Manufacturer:  Analog Devices
Datasheet:   DC468A Datasheet
History Price: $155.35
In Stock: 44800
DC468A Specification
Specification
Part No
DC468A
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Demodulator
For Use With/Related Products
50MHz ~ 500MHz
Supplied Contents
LT5506
Type
Board(s)
DC468A PDF Datasheet
DC468A Compare Parts
  • DC468A vs DC489A-A
  • DC468A vs DC478B
  • DC468A vs DC420A-B
  • DC468A vs DC420A-A
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give
    Érica Lima
    Brazil
    5 stars
    2026-09-18 03:02
    Product of excellent quality
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class