☰
DC547A
DC547A
Active
Description:  EVAL BOARD FOR LTC1864L
Manufacturer:  Analog Devices
Datasheet:   DC547A Datasheet
History Price: $178.32
In Stock: 35720
DC547A Specification
Specification
Part No
DC547A
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
16
Sampling Rate (Per Second)
150k
Data Interface
SPI
Input Range
0 ~ VREF
Power (Typ) @ Conditions
1.22mW @ 150kSPS
Utilized IC / Part
LTC1864L
Supplied Contents
Board(s)
DC547A PDF Datasheet
DC547A Related Parts
DC528A
DC528A
Analog Devices
EVAL BOARD FOR LTC1740
DC540A-A
DC540A-A
Analog Devices
EVAL BOARD FOR LTC1604
DC540A-B
DC540A-B
Analog Devices
EVAL BOARD FOR LTC1608
DC552A
DC552A
Analog Devices
LTC1420CGN - 12-BIT 10MSPS ADC (
DC570A
DC570A
Analog Devices
BOARD DELTA SIGMA ADC LTC2440
DC571A
DC571A
Analog Devices
BOARD DELTA SIGMA ADC LTC2418
DC573A
DC573A
Analog Devices
BOARD DELTA SIGMA ADC LTC2400
DC575A
DC575A
Analog Devices
BOARD DELTA SIGMA ADC LTC2410
DC586A
DC586A
Analog Devices
BOARD DELTA SIGMA ADC LTC2431
DC547A Compare Parts
  • DC547A vs DC575A
  • DC547A vs DC573A
  • DC547A vs DC571A
  • DC547A vs DC570A
  • DC547A vs DC552A
  • DC547A vs DC540A-B
  • DC547A vs DC540A-A
  • DC547A vs DC528A
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
    Patricia Brown
    United States
    5 stars
    2026-09-17 17:31
    Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.