☰
DC564A
DC564A
Active
Description:  DEMO BOARD FOR LTC4556EUF
Manufacturer:  Analog Devices
Datasheet:   DC564A Datasheet
History Price: Active
In Stock: 1920
DC564A Specification
Specification
Part No
DC564A
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Smart Card
Embedded
Yes, MCU, 8-Bit
Utilized IC / Part
LTC4556
Primary Attributes
-
Supplied Contents
Board(s)
DC564A PDF Datasheet
DC564A Related Parts
DC510A
DC510A
Analog Devices
BOARD EVAL FOR LTC1697EMS
DC515A
DC515A
Analog Devices
BOARD EVAL FOR LT1373CS8
DC531A-A
DC531A-A
Analog Devices
BOARD EVAL FOR LTC4052EMS8E
DC536A-A
DC536A-A
Analog Devices
DEMO BOARD FOR LTC4211 7A
DC536A-B
DC536A-B
Analog Devices
DEMO BOARD FOR LTC4211 20A
DC536B-A
DC536B-A
Analog Devices
DEMO BOARD FOR LTC4211CMS
DC537A
DC537A
Analog Devices
LTC4230 TRIPLE HOT SWAP CONT. DE
DC551A-A
DC551A-A
Analog Devices
BOARD DEMO FOR LTC4002EDD-4.2
DC551A-B
DC551A-B
Analog Devices
BOARD DEMO FOR LTC4002EDD-8.4
DC567A
DC567A
Analog Devices
BOARD EVAL FOR LTC4053EMSE
DC569B
DC569B
Analog Devices
DEMO BOARD FOR LTC4054ES5-4.2
DC590B
DC590B
Analog Devices
BOARD DEMO USB SERIAL CONTROLLER
DC564A Compare Parts
  • DC564A vs DC569B
  • DC564A vs DC567A
  • DC564A vs DC551A-B
  • DC564A vs DC551A-A
  • DC564A vs DC537A
  • DC564A vs DC536B-A
  • DC564A vs DC536A-B
  • DC564A vs DC536A-A
  • DC564A vs DC531A-A
  • DC564A vs DC515A
  • DC564A vs DC510A
  • DC564A vs DC563A
  • DC564A vs DC530A-B
  • DC564A vs DC530A-A
  • DC564A vs DC513A
  • DC564A vs DC512B
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods