☰
DC637A
DC637A
Active
Description:  BD DEMO LT3465ES6/ LT3465AES6
Manufacturer:  Analog Devices
Datasheet:   DC637A Datasheet
History Price: $110.56
In Stock: 41920
DC637A Specification
Specification
Part No
DC637A
Category
LED Driver Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
15mA
Outputs and Type
1, Non-Isolated
Voltage - Output
12V ~ 16V
Features
Dimmable
Voltage - Input
2.7V ~ 5V
Supplied Contents
Board(s)
Utilized IC / Part
LT3465, LT3465A
DC637A PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Eglė Vaitkevičienė
Lithuania
5 stars
2026-09-19 00:27
IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
Roos van der Heijden
Netherlands
5 stars
2026-09-19 00:23
Product as described
Niklas Schneider
Germany
5 stars
2026-09-18 23:47
Fast shipping to Germany. Safe packaged.
Price performance of agency are top
Cláudia Maria Ferreira
Brazil
5 stars
2026-09-18 23:26
Excellent Product, delivered super fast and quality, great seller!
Laura Boucher
France
5 stars
2026-09-18 23:09
Not tested, looks good. Much too much useless plastic packaging.
Antoine Picard
France
5 stars
2026-09-18 21:39
Perfect as usual :)