☰
DC689A
DC689A
Active
Description:  EVAL BOARD FOR LT5522EUF
Manufacturer:  Analog Devices
Datasheet:   DC689A Datasheet
History Price: $135.09
In Stock: 31140
DC689A Specification
Specification
Part No
DC689A
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Mixer
For Use With/Related Products
400MHz ~ 2.7GHz
Supplied Contents
LT5522
Type
Board(s)
DC689A PDF Datasheet
DC689A Related Parts
DC642A
DC642A
Analog Devices
EVAL BOARD FOR LT5521EUF
DC644A
DC644A
Analog Devices
LT5520EUF UPCON MIXER DEMO BOARD
DC651A
DC651A
Analog Devices
EVAL BOARD FOR LT5522EUF
DC656A
DC656A
Analog Devices
EVAL BOARD FOR LTC5532ES6
DC696A
DC696A
Analog Devices
EVAL BOARD FOR LT5546EUF
DC678A
DC678A
Analog Devices
EVAL BOARD FOR LT5517
DC689A Compare Parts
  • DC689A vs DC656A
  • DC689A vs DC651A
  • DC689A vs DC644A
  • DC689A vs DC642A
  • DC689A vs DC678A
  • Customer Reviews
    4.95 out of 5.00 stars from 183 customer reviews from all over the world
    Dainius Pocius
    Lithuania
    5 stars
    2026-09-29 19:05
    Gauta. Netikrints Veikimas.
    Mário André
    Brazil
    5 stars
    2026-09-29 17:06
    I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
    Ylenia Gallo
    Italy
    5 stars
    2026-09-28 05:33
    Perfect and arrived fast
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.