☰
DC718C
DC718C
Active
Description:  DEMO QUIKEVAL-II DATA
Manufacturer:  Analog Devices
Datasheet:   DC718C Datasheet
History Price: $401.25
In Stock: 38640
DC718C Specification
Specification
Part No
DC718C
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
USB Controller
Embedded
Yes
Utilized IC / Part
-
Primary Attributes
Data Acquisition System (DAS)
Supplied Contents
Board(s), Cable(s)
DC718C PDF Datasheet
DC718C Related Parts
DC705A
DC705A
Analog Devices
BOARD EVAL FOR LTC4053EMSE
DC708A
DC708A
Analog Devices
BOARD EVAL FOR LTC4064EMSE
DC709A
DC709A
Analog Devices
BOARD EVAL FOR LTC4557EUD
DC714A
DC714A
Analog Devices
LT6553CGN - TRIPLE HIGH SPEED VI
DC732A
DC732A
Analog Devices
EVAL BOARD FOR LTC2923CMS10
DC740A-A
DC740A-A
Analog Devices
EVAL BOARD FOR LTC2922IF
DC740A-B
DC740A-B
Analog Devices
EVAL BOARD FOR LTC2922IF
DC740A-C
DC740A-C
Analog Devices
EVAL BOARD FOR LTC2922IF
DC743A
DC743A
Analog Devices
LT6553CGN - TRIPLE HIGH SPEED VI
DC756A
DC756A
Analog Devices
BOARD DEMO LTC4150CMS
DC757A-A
DC757A-A
Analog Devices
BOARD DEMO LTC4302CMS-1
DC757A-B
DC757A-B
Analog Devices
BOARD DEMO LTC4302CMS-2
DC718C Compare Parts
  • DC718C vs DC789A
  • DC718C vs DC788B
  • DC718C vs DC788A
  • DC718C vs DC787A-B
  • DC718C vs DC787A-A
  • DC718C vs DC786A
  • DC718C vs DC783A
  • DC718C vs DC763A
  • DC718C vs DC757A-B
  • DC718C vs DC757A-A
  • DC718C vs DC756A
  • DC718C vs DC743A
  • DC718C vs DC740A-C
  • DC718C vs DC740A-B
  • DC718C vs DC740A-A
  • DC718C vs DC732A
  • DC718C vs DC714A
  • DC718C vs DC709A
  • DC718C vs DC708A
  • DC718C vs DC705A
  • DC718C vs DC766A
  • DC718C vs DC735A
  • DC718C vs DC726B-B
  • DC718C vs DC726B-A
  • DC718C vs DC711A-C
  • DC718C vs DC711A-B
  • DC718C vs DC711A-A
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!