Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Analog to Digital Converters (ADCs) Evaluation Boards
/ Analog Devices DC751A-C
DC751A-C
Active
Analog to Digital Converters (ADCs) Evaluation Boards
Description:
EVAL BOARD FOR LTC2232
Manufacturer:
Analog Devices
Datasheet:
DC751A-C Datasheet
History Price: $259.37
In Stock: 27120
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC751A-C Specification
Specification
Part No
DC751A-C
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
10
Sampling Rate (Per Second)
105M
Data Interface
CMOS, LVDS, Parallel
Input Range
1 ~ 2Vpp
Power (Typ) @ Conditions
475mW @ 105MSPS
Utilized IC / Part
LTC2232
Supplied Contents
Board(s)
DC751A-C PDF Datasheet
DC751A-C Datasheet
Click and Download: DC751A-C Datasheet
DC751A-C Related Parts
DC742A
Analog Devices
BOARD DELTA SIGMA ADC LTC2449
DC742B
Analog Devices
BOARD DELTA SIGMA ADC LTC2449
DC745A
Analog Devices
BOARD DELTA SIGMA ADC LTC2433-1
DC746A
Analog Devices
BOARD DELTA SIGMA ADC LTC2412
DC751A-A
Analog Devices
EVAL BOARD FOR LTC2222
DC782A-A
Analog Devices
BOARD EVAL LTC2249IUH
DC782A-B
Analog Devices
BOARD EVAL LTC2248IUH
DC782A-C
Analog Devices
BOARD EVAL LTC2247IUH
DC782A-D
Analog Devices
BOARD EVAL LTC2246IUH
DC782A-E
Analog Devices
BOARD EVAL LTC2245IUH
DC782A-F
Analog Devices
BOARD EVAL LTC2229IUH
DC782A-G
Analog Devices
BOARD EVAL LTC2228IUH
DC751A-C Compare Parts
DC751A-C vs DC790A
DC751A-C vs DC782A-X
DC751A-C vs DC782A-W
DC751A-C vs DC782A-V
DC751A-C vs DC782A-U
DC751A-C vs DC782A-T
DC751A-C vs DC782A-R
DC751A-C vs DC782A-Q
DC751A-C vs DC782A-P
DC751A-C vs DC782A-N
DC751A-C vs DC782A-M
DC751A-C vs DC782A-L
DC751A-C vs DC782A-K
DC751A-C vs DC782A-J
DC751A-C vs DC782A-H
DC751A-C vs DC782A-G
DC751A-C vs DC782A-F
DC751A-C vs DC782A-E
DC751A-C vs DC782A-D
DC751A-C vs DC782A-C
DC751A-C vs DC782A-B
DC751A-C vs DC782A-A
DC751A-C vs DC751A-A
DC751A-C vs DC746A
DC751A-C vs DC745A
DC751A-C vs DC742B
DC751A-C vs DC742A
DC751A-C vs DC782A-S
DC751A-C vs DC751A-L
DC751A-C vs DC751A-K
DC751A-C vs DC751A-J
DC751A-C vs DC751A-I
DC751A-C vs DC751A-H
DC751A-C vs DC751A-G
DC751A-C vs DC751A-F
DC751A-C vs DC751A-E
DC751A-C vs DC751A-D
DC751A-C vs DC751A-B
DC751A-C vs DC750A-K
DC751A-C vs DC750A-J
Customer Reviews
4.95 out of 5.00 stars from 155 customer reviews from all over the world
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable