☰
DC778A
DC778A
Active
Description:  BOARD DAC LTC2602
Manufacturer:  Analog Devices
Datasheet:   DC778A Datasheet
History Price: $59.44
In Stock: 2960
DC778A Specification
Specification
Part No
DC778A
Category
Digital to Analog Converters (DACs) Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of DAC's
2
Number of Bits
16
Sampling Rate (Per Second)
-
Data Interface
MICROWIRE?, Serial, SPI?
DAC Type
10 ?s
Supplied Contents
Voltage
Utilized IC / Part
Board(s)
Settling Time
LTC2602
DC778A PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 103 customer reviews from all over the world
Joshua Lee
United States
5 stars
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
5 stars
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its