☰
DC809A
DC809A
Active
Description:  BOARD DAC LTC2604
Manufacturer:  Analog Devices
Datasheet:   DC809A Datasheet
History Price: $59.44
In Stock: 46080
DC809A Specification
Specification
Part No
DC809A
Category
Digital to Analog Converters (DACs) Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of DAC's
4
Number of Bits
16
Sampling Rate (Per Second)
-
Data Interface
MICROWIRE?, Serial, SPI?
DAC Type
10 ?s
Supplied Contents
Voltage
Utilized IC / Part
Board(s)
Settling Time
LTC2604
DC809A PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 167 customer reviews from all over the world
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.
Johanna Müller
Germany
5 stars
2026-09-20 21:23
Very good stuff, works fine. Satisfied
Thiago Ribeiro Júnior
Brazil
5 stars
2026-09-20 21:16
I am very satisfied with the product.
Rachel Wilson
United States
5 stars
2026-09-20 19:31
I love its
Timothy Brown
United States
5 stars
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.