☰
DC810A
DC810A
Active
Description:  BOARD DEMO FOR LTC3453EUF
Manufacturer:  Analog Devices
Datasheet:   DC810A Datasheet
History Price: $118.88
In Stock: 7520
DC810A Specification
Specification
Part No
DC810A
Category
LED Driver Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
150mA
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Features
-
Voltage - Input
2.7V ~ 4.2V
Supplied Contents
Board(s)
Utilized IC / Part
LTC3453
DC810A PDF Datasheet
DC810A Related Parts
DC805A
DC805A
Analog Devices
BOARD EVAL FOR LTC3216EDE
DC841A
DC841A
Analog Devices
BOARD DEMO FOR LT3477EFE
DC842A
DC842A
Analog Devices
BOARD DEMO FOR LT3474EFE/IFE
DC843A
DC843A
Analog Devices
BOARD EVAL FOR LT3479EDE
DC850A
DC850A
Analog Devices
BOARD DEMO FOR LTC3783
DC871A-A
DC871A-A
Analog Devices
BOARD EVAL FOR LTC3215EDD
DC871A-B
DC871A-B
Analog Devices
BOARD EVAL FOR LTC3215EDD
DC871A-C
DC871A-C
Analog Devices
BOARD EVAL FOR LTC3215EDD
DC875B
DC875B
Analog Devices
BOARD DEMO FOR LTC3454EDD
DC876A
DC876A
Analog Devices
BOARD DEMO FOR LT3486EFE
DC824A
DC824A
Analog Devices
LTC3208 - HIGH CURRENT 12C LED D
DC880A
DC880A
Analog Devices
LTC3209EUF-2 DEMO BOARD
DC810A Compare Parts
  • DC810A vs DC875B
  • DC810A vs DC871A-C
  • DC810A vs DC871A-B
  • DC810A vs DC871A-A
  • DC810A vs DC850A
  • DC810A vs DC843A
  • DC810A vs DC842A
  • DC810A vs DC841A
  • DC810A vs DC805A
  • DC810A vs DC881A
  • DC810A vs DC880A
  • DC810A vs DC824A
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!