☰
DC845A
DC845A
Active
Description:  BOARD DELTA SIGMA ADC LTC2448
Manufacturer:  Analog Devices
Datasheet:   DC845A Datasheet
History Price: $59.44
In Stock: 46880
DC845A Specification
Specification
Part No
DC845A
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
24
Sampling Rate (Per Second)
8k
Data Interface
MICROWIRE?, Serial, SPI?
Input Range
-
Power (Typ) @ Conditions
-
Utilized IC / Part
LTC2448
Supplied Contents
Board(s)
DC845A PDF Datasheet
DC845A Related Parts
DC806A
DC806A
Analog Devices
BOARD SAR ADC LTC1867
DC816A-B
DC816A-B
Analog Devices
EVAL BOARD FOR LTC2298
DC816A-L
DC816A-L
Analog Devices
EVAL BOARD FOR LTC2290
DC816A-N
DC816A-N
Analog Devices
EVAL BOARD FOR LTC2293
DC846A
DC846A
Analog Devices
BOARD DELTA SIGMA ADC LTC2447
DC847A
DC847A
Analog Devices
BOARD DELTA SIGMA ADC LTC2446
DC851A-A
DC851A-A
Analog Devices
BOARD EVAL LTC2299IUP
DC851A-B
DC851A-B
Analog Devices
BOARD EVAL LTC2298IUP
DC851A-C
DC851A-C
Analog Devices
BOARD EVAL LTC2297IUP
DC851A-D
DC851A-D
Analog Devices
BOARD EVAL LTC2296IUP
DC851A-E
DC851A-E
Analog Devices
BOARD EVAL LTC2295IUP
DC851A-F
DC851A-F
Analog Devices
BOARD EVAL LTC2299IUP
DC845A Compare Parts
  • DC845A vs DC873A
  • DC845A vs DC854D-J
  • DC845A vs DC854D-I
  • DC845A vs DC854D-H
  • DC845A vs DC854D-G
  • DC845A vs DC854D-F
  • DC845A vs DC854D-E
  • DC845A vs DC854D-D
  • DC845A vs DC854D-C
  • DC845A vs DC854D-B
  • DC845A vs DC854D-A
  • DC845A vs DC854C-Q
  • DC845A vs DC854C-P
  • DC845A vs DC851A-X
  • DC845A vs DC851A-W
  • DC845A vs DC851A-V
  • DC845A vs DC851A-U
  • DC845A vs DC851A-T
  • DC845A vs DC851A-S
  • DC845A vs DC851A-R
  • DC845A vs DC851A-Q
  • DC845A vs DC851A-P
  • DC845A vs DC851A-O
  • DC845A vs DC851A-N
  • DC845A vs DC851A-M
  • DC845A vs DC851A-L
  • DC845A vs DC851A-K
  • DC845A vs DC851A-J
  • DC845A vs DC851A-I
  • DC845A vs DC851A-H
  • DC845A vs DC851A-G
  • DC845A vs DC851A-F
  • DC845A vs DC851A-E
  • DC845A vs DC851A-D
  • DC845A vs DC851A-C
  • DC845A vs DC851A-B
  • DC845A vs DC851A-A
  • DC845A vs DC847A
  • DC845A vs DC846A
  • DC845A vs DC816A-N
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.