Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Analog to Digital Converters (ADCs) Evaluation Boards
/ Analog Devices DC919A-E
DC919A-E
Active
Analog to Digital Converters (ADCs) Evaluation Boards
Description:
BOARD DEMO 16BIT MSPS LTC2203
Manufacturer:
Analog Devices
Datasheet:
DC919A-E Datasheet
History Price: $237.75
In Stock: 6840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC919A-E Specification
Specification
Part No
DC919A-E
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
16
Sampling Rate (Per Second)
25M
Data Interface
Parallel
Input Range
1.5 ~ 2.25Vpp
Power (Typ) @ Conditions
225mW @ 25MSPS
Utilized IC / Part
LTC2203
Supplied Contents
Board(s)
DC919A-E PDF Datasheet
DC919A-E Datasheet
Click and Download: DC919A-E Datasheet
DC919A-E Related Parts
DC918C-A
Analog Devices
BOARD EVAL FOR LTC2207
DC918C-B
Analog Devices
BOARD EVAL FOR LTC2207
DC918C-C
Analog Devices
BOARD EVAL FOR LTC2206
DC918C-D
Analog Devices
BOARD EVAL FOR LTC2206
DC918C-E
Analog Devices
BOARD EVAL FOR LTC2205
DC918C-F
Analog Devices
BOARD EVAL FOR LTC2205
DC918C-G
Analog Devices
BOARD EVAL FOR LTC2204
DC918C-H
Analog Devices
BOARD EVAL LTC2207-14
DC918C-I
Analog Devices
BOARD EVAL LTC2207-14
DC918C-J
Analog Devices
BOARD EVAL LTC2206-14
DC918C-K
Analog Devices
BOARD EVAL LTC2206-14
DC918C-L
Analog Devices
BOARD EVAL LTC2205-14
DC919A-E Compare Parts
DC919A-E vs DC997B-E
DC919A-E vs DC997B-D
DC919A-E vs DC997B-C
DC919A-E vs DC997B-B
DC919A-E vs DC997B-A
DC919A-E vs DC996B-J
DC919A-E vs DC996B-I
DC919A-E vs DC996B-H
DC919A-E vs DC996B-G
DC919A-E vs DC996B-F
DC919A-E vs DC996B-E
DC919A-E vs DC996B-D
DC919A-E vs DC996B-C
DC919A-E vs DC996B-B
DC919A-E vs DC996B-A
DC919A-E vs DC996A-Q
DC919A-E vs DC996A-P
DC919A-E vs DC979A
DC919A-E vs DC956A
DC919A-E vs DC955A
DC919A-E vs DC951A
DC919A-E vs DC941A
DC919A-E vs DC919A-I
DC919A-E vs DC919A-H
DC919A-E vs DC919A-G
DC919A-E vs DC919A-F
DC919A-E vs DC919A-D
DC919A-E vs DC919A-C
DC919A-E vs DC919A-B
DC919A-E vs DC919A-A
DC919A-E vs DC918C-L
DC919A-E vs DC918C-K
DC919A-E vs DC918C-J
DC919A-E vs DC918C-I
DC919A-E vs DC918C-H
DC919A-E vs DC918C-G
DC919A-E vs DC918C-F
DC919A-E vs DC918C-E
DC919A-E vs DC918C-D
DC919A-E vs DC918C-C
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend