Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Analog to Digital Converters (ADCs) Evaluation Boards
/ Analog Devices DC941A
DC941A
Active
Analog to Digital Converters (ADCs) Evaluation Boards
Description:
BOARD DELTA SIGMA ADC LTC2482
Manufacturer:
Analog Devices
Datasheet:
DC941A Datasheet
History Price: $59.44
In Stock: 6820
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC941A Specification
Specification
Part No
DC941A
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Analog Devices
Series
Easy Drive?
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
16
Sampling Rate (Per Second)
6.8
Data Interface
MICROWIRE?, Serial, SPI?
Input Range
-
Power (Typ) @ Conditions
-
Utilized IC / Part
LTC2482
Supplied Contents
Board(s)
DC941A PDF Datasheet
DC941A Datasheet
Click and Download: DC941A Datasheet
DC941A Related Parts
DC918C-A
Analog Devices
BOARD EVAL FOR LTC2207
DC918C-B
Analog Devices
BOARD EVAL FOR LTC2207
DC918C-C
Analog Devices
BOARD EVAL FOR LTC2206
DC918C-D
Analog Devices
BOARD EVAL FOR LTC2206
DC918C-E
Analog Devices
BOARD EVAL FOR LTC2205
DC918C-F
Analog Devices
BOARD EVAL FOR LTC2205
DC918C-G
Analog Devices
BOARD EVAL FOR LTC2204
DC918C-H
Analog Devices
BOARD EVAL LTC2207-14
DC918C-I
Analog Devices
BOARD EVAL LTC2207-14
DC918C-J
Analog Devices
BOARD EVAL LTC2206-14
DC918C-K
Analog Devices
BOARD EVAL LTC2206-14
DC918C-L
Analog Devices
BOARD EVAL LTC2205-14
DC941A Compare Parts
DC941A vs DC997B-E
DC941A vs DC997B-D
DC941A vs DC997B-C
DC941A vs DC997B-B
DC941A vs DC997B-A
DC941A vs DC996B-J
DC941A vs DC996B-I
DC941A vs DC996B-H
DC941A vs DC996B-G
DC941A vs DC996B-F
DC941A vs DC996B-E
DC941A vs DC996B-D
DC941A vs DC996B-C
DC941A vs DC996B-B
DC941A vs DC996B-A
DC941A vs DC996A-Q
DC941A vs DC996A-P
DC941A vs DC979A
DC941A vs DC956A
DC941A vs DC955A
DC941A vs DC951A
DC941A vs DC919A-I
DC941A vs DC919A-H
DC941A vs DC919A-G
DC941A vs DC919A-F
DC941A vs DC919A-E
DC941A vs DC919A-D
DC941A vs DC919A-C
DC941A vs DC919A-B
DC941A vs DC919A-A
DC941A vs DC918C-L
DC941A vs DC918C-K
DC941A vs DC918C-J
DC941A vs DC918C-I
DC941A vs DC918C-H
DC941A vs DC918C-G
DC941A vs DC918C-F
DC941A vs DC918C-E
DC941A vs DC918C-D
DC941A vs DC918C-C
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right
Victoria Scott
United States
2026-09-22 09:43
that's it they work too thank you!
Érica Santos Lima
Brazil
2026-09-22 08:49
Great product recommend