☰
DC945A
DC945A
Active
Description:  LT5572EUF DEMO BOARD
Manufacturer:  Analog Devices
Datasheet:   DC945A Datasheet
History Price: $215.05
In Stock: 9520
DC945A Specification
Specification
Part No
DC945A
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Modulator
For Use With/Related Products
1.5GHz ~ 2.5GHz
Supplied Contents
LT5572
Type
Board(s)
DC945A PDF Datasheet
DC945A Related Parts
DC9000B
DC9000B
Analog Devices
KIT STARTER SMARTMESH IP
DC9001A
DC9001A
Analog Devices
BOARD IP EVAL/DEV 32MOTE PCBA
DC9001B
DC9001B
Analog Devices
BOARD DEV SMARTMESH IP MANAGER
DC9003A-B
DC9003A-B
Analog Devices
BOARD SMARTMESH IP MOTE CHIP ANT
DC9003A-C
DC9003A-C
Analog Devices
BOARD DEMO WIRELESSHART
DC9007A
DC9007A
Analog Devices
KIT START SMARTMESH WIRELESSHART
DC9018A-B
DC9018A-B
Analog Devices
BOARD SMARTMESH IP MOTE CHIP ANT
DC9018A-C
DC9018A-C
Analog Devices
BOARD DEMO WIRELESSHART RF CERT
DC9018B-B
DC9018B-B
Analog Devices
BOARD SMARTMESH IP MOTE MMCX ANT
DC9018B-C
DC9018B-C
Analog Devices
BOARD DEMO WIRELESSHART RF MMCX
DC9020B
DC9020B
Analog Devices
BOARD SMARTMESH IP MGR MMCX ANT
DC9021A
DC9021A
Analog Devices
KIT START SMARTMESH IP RF CERT
DC945A Compare Parts
  • DC945A vs DC966A
  • DC945A vs DC963B
  • DC945A vs DC944A
  • DC945A vs DC933A
  • DC945A vs DC910A
  • DC945A vs DC9022B
  • DC945A vs DC9022A
  • DC945A vs DC9021B
  • DC945A vs DC9021A
  • DC945A vs DC9020B
  • DC945A vs DC9018B-C
  • DC945A vs DC9018B-B
  • DC945A vs DC9018A-C
  • DC945A vs DC9018A-B
  • DC945A vs DC9007A
  • DC945A vs DC9003A-C
  • DC945A vs DC9003A-B
  • DC945A vs DC9001B
  • DC945A vs DC9001A
  • DC945A vs DC9000B
  • DC945A vs DC9028B
  • DC945A vs DC9026A-B-SLEV
  • DC945A vs DC9026A-B
  • DC945A vs DC9026A-A-SLEV
  • DC945A vs DC9020A
  • DC945A vs DC9016A-B-SLEV
  • DC945A vs DC9016A-B
  • DC945A vs DC9016A-A-SLEV
  • DC945A vs DC9016A-A
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Davi Lucas Almeida
    Brazil
    5 stars
    2026-09-21 20:01
    Delivery faster than expected
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly