☰
DC979A
DC979A
Active
Description:  BOARD DELTA SIGMA ADC LTC2442
Manufacturer:  Analog Devices
Datasheet:   DC979A Datasheet
History Price: $59.44
In Stock: 42260
DC979A Specification
Specification
Part No
DC979A
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
24
Sampling Rate (Per Second)
8k
Data Interface
MICROWIRE?, Serial, SPI?
Input Range
-
Power (Typ) @ Conditions
-
Utilized IC / Part
LTC2442
Supplied Contents
Board(s)
DC979A PDF Datasheet
DC979A Related Parts
DC918C-A
DC918C-A
Analog Devices
BOARD EVAL FOR LTC2207
DC918C-B
DC918C-B
Analog Devices
BOARD EVAL FOR LTC2207
DC918C-C
DC918C-C
Analog Devices
BOARD EVAL FOR LTC2206
DC918C-D
DC918C-D
Analog Devices
BOARD EVAL FOR LTC2206
DC918C-E
DC918C-E
Analog Devices
BOARD EVAL FOR LTC2205
DC918C-F
DC918C-F
Analog Devices
BOARD EVAL FOR LTC2205
DC918C-G
DC918C-G
Analog Devices
BOARD EVAL FOR LTC2204
DC918C-H
DC918C-H
Analog Devices
BOARD EVAL LTC2207-14
DC918C-I
DC918C-I
Analog Devices
BOARD EVAL LTC2207-14
DC918C-J
DC918C-J
Analog Devices
BOARD EVAL LTC2206-14
DC918C-K
DC918C-K
Analog Devices
BOARD EVAL LTC2206-14
DC918C-L
DC918C-L
Analog Devices
BOARD EVAL LTC2205-14
DC979A Description

The DC979A is a highly versatile and valuable evaluation board developed by Analog Devices. It is specifically designed to facilitate the evaluation and testing of the ADP2302 high-efficiency step-down (buck) regulator. This evaluation board provides engineers and designers with the tools necessary to assess the performance characteristics of the ADP2302 in real-world applications.

## Overview of the DC979A Evaluation Board

The DC979A evaluation board demonstrates the capabilities of the ADP2302, which is an integrated dual-channel buck converter capable of delivering power efficiently to various loads while maintaining low ripple and high stability. The board is equipped with all necessary components for testing, including input and output capacitors, inductors, and feedback resistors.

## Key Features

1. High Efficiency:
- The ADP2302 is designed to operate with efficiencies exceeding 95%, which significantly reduces power loss and heat generation.

2. Wide Input Voltage Range:
- The board can accept a wide range of input voltages from 4.5 V to 20 V, making it suitable for various applications.

3. Output Voltage Adjustability:
- The output voltage can be easily adjusted via external resistors, allowing for flexible configurations based on user needs.

4. Compact Design:
- The layout of the DC979A is optimized for minimal space usage while ensuring good thermal management and electrical performance.

5. Integrated Soft-Start:
- The soft-start feature allows for controlled power-up of the output voltage, reducing inrush current during startup.

6. Power Good Indicator:
- An indicator pin provides a signal that can be monitored to determine if the output voltage is within the specified range.

7. Thermal Shutdown:
- Built-in thermal protection prevents damage due to overheating.

## Specifications

Here are the detailed specifications of the DC979A evaluation board, focusing on the performance parameters of the ADP2302:

- Input Voltage Range:
- 4.5 V to 20 V

- Output Voltage Range:
- Adjustable output from 0.8V to 15V (dependent on resistor configuration)

- Output Current:
- Up to 2 A per channel

- Switching Frequency:
- 600 kHz (typical operation)

- Efficiency:
- Greater than 95% at full load under typical conditions.

- Quiescent Current:
- Approximately 15 µA when not switching.

- Load Regulation:
- Typically ±1% across load variations.

- Line Regulation:
- Typically ±0.5% across input voltage variations.

- Ripple Voltage:
- Output voltage ripple typically less than 10 mV at full load.

- Operating Temperature Range:
- -40°C to +125°C.

- Package:
- The ADP2302 comes in a compact LFCSP (Lead Frame Chip Scale Package) to minimize board space usage.

## Application Areas

The DC979A evaluation board can be utilized in various applications, including:

1. Consumer Electronics:
- Powering devices like smartphones, tablets, and portable gadgets.

2. Industrial Equipment:
- Used in factory automation systems and industrial control panels.

3. Telecommunications:
- Suitable for powering base stations and communication devices.

4. Automotive Systems:
- Can be applied in automotive electronics for stable power supply to critical components.

5. Medical Devices:
- Ideal for medical instrumentation requiring precise voltage regulation and efficiency.

## Getting Started with DC979A

To begin using the DC979A evaluation board, follow these steps:

1. Connect the Input Power Supply:
- Ensure that the input voltage is within the specified range (4.5 V to 20 V).

2. Set the Desired Output Voltage:
- Adjust the feedback resistors as needed to set the output voltage.

3. Monitor Output Voltage and Current:
- Use an oscilloscope to observe the output voltage and check for the proper regulation.

4. Evaluate Performance:
- Measure efficiency, output ripple, and thermal performance under different load conditions.

5. Utilize Debugging Features:
- Make use of the power good indicator and thermal shutdown features to ensure reliable operation.

## Conclusion

The DC979A evaluation board from Analog Devices is an essential tool for engineers looking to evaluate the performance of the ADP2302 buck regulator. With its robust features, adjustable output, and high efficiency, it serves as a valuable resource in designing power management solutions across a wide array of applications. By providing an easy-to-use platform for testing and development, the DC979A aids in accelerating the design process while ensuring optimal performance in end applications.
DC979A Compare Parts
  • DC979A vs DC997B-E
  • DC979A vs DC997B-D
  • DC979A vs DC997B-C
  • DC979A vs DC997B-B
  • DC979A vs DC997B-A
  • DC979A vs DC996B-J
  • DC979A vs DC996B-I
  • DC979A vs DC996B-H
  • DC979A vs DC996B-G
  • DC979A vs DC996B-F
  • DC979A vs DC996B-E
  • DC979A vs DC996B-D
  • DC979A vs DC996B-C
  • DC979A vs DC996B-B
  • DC979A vs DC996B-A
  • DC979A vs DC996A-Q
  • DC979A vs DC996A-P
  • DC979A vs DC956A
  • DC979A vs DC955A
  • DC979A vs DC951A
  • DC979A vs DC941A
  • DC979A vs DC919A-I
  • DC979A vs DC919A-H
  • DC979A vs DC919A-G
  • DC979A vs DC919A-F
  • DC979A vs DC919A-E
  • DC979A vs DC919A-D
  • DC979A vs DC919A-C
  • DC979A vs DC919A-B
  • DC979A vs DC919A-A
  • DC979A vs DC918C-L
  • DC979A vs DC918C-K
  • DC979A vs DC918C-J
  • DC979A vs DC918C-I
  • DC979A vs DC918C-H
  • DC979A vs DC918C-G
  • DC979A vs DC918C-F
  • DC979A vs DC918C-E
  • DC979A vs DC918C-D
  • DC979A vs DC918C-C
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend