Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Analog to Digital Converters (ADCs) Evaluation Boards
/ Analog Devices EVAL-AD976CB
EVAL-AD976CB
Obsolete
Analog to Digital Converters (ADCs) Evaluation Boards
Description:
BOARD EVAL FOR AD976
Manufacturer:
Analog Devices
Datasheet:
EVAL-AD976CB Datasheet
History Price: Obsolete
In Stock: 46720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EVAL-AD976CB Specification
Specification
Part No
EVAL-AD976CB
Category
Analog to Digital Converters (ADCs) Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Number of A/D Converters
1
Number of Bits
16
Sampling Rate (Per Second)
100k
Data Interface
Parallel
Input Range
?0V
Power (Typ) @ Conditions
100mW @ 100kSPS
Utilized IC / Part
AD976
Supplied Contents
Board(s)
EVAL-AD976CB PDF Datasheet
EVAL-AD976CB Datasheet
Click and Download: EVAL-AD976CB Datasheet
EVAL-AD976CB Related Parts
EVAL01-HMCAD1041
Analog Devices
BOARD EVALUATION HMCAD1041-80
EVAL01-HMCAD1050
Analog Devices
BOARD EVALUATION HMCAD1050-80
EVAL01-HMCAD1100
Analog Devices
EVAL BOARD HMCAD1100
EVAL01-HMCAD1101
Analog Devices
EVAL BOARD HMCAD1101
EVAL01-HMCAD1102
Analog Devices
EVAL BOARD HMCAD1102
EVAL01-HMCAD1510
Analog Devices
EVAL BOARD HMCAD1510
EVAL01-HMCAD1511
Analog Devices
EVAL BOARD HMCAD1511
EVAL01-HMCAD1520
Analog Devices
EVAL BOARD HMCAD1520
EVAL-AD1871EBZ
Analog Devices
BOARD EVAL FOR AD1871
EVAL-AD1974AZ
Analog Devices
BOARD EVAL FOR AD1974
EVAL-AD4000FMCZ
Analog Devices
EVAL BOARD FOR AD4000
EVAL-AD4001FMCZ
Analog Devices
EVAL BOARD FOR AD4001
EVAL-AD976CB Compare Parts
EVAL-AD976CB vs EVALST-ISOSD61L
EVAL-AD976CB vs EVAL-CN0269-SDPZ
EVAL-AD976CB vs EVAL-CN0261-SDPZ
EVAL-AD976CB vs EVAL-CN0255-SDPZ
EVAL-AD976CB vs EVAL-CN0254-SDPZ
EVAL-AD976CB vs EVAL-ADE7913EBZ
EVAL-AD976CB vs EVAL-ADE1202EBZ
EVAL-AD976CB vs EVAL-ADE1201EBZ
EVAL-AD976CB vs EVAL-ADAS3023EDZ
EVAL-AD976CB vs EVAL-ADAS3022EDZ
EVAL-AD976CB vs EVAL-ADAR7251Z
EVAL-AD976CB vs EVAL-ADAQ7980SDZ
EVAL-AD976CB vs EVAL-ADAQ4003FMCZ
EVAL-AD976CB vs EVAL-ADAQ4001FMCZ
EVAL-AD976CB vs EVAL-ADAQ23878FMCZ
EVAL-AD976CB vs EVAL-ADAQ23875FMCZ
EVAL-AD976CB vs EVAL-AD976ACB
EVAL-AD976CB vs EVAL-AD9246S
EVAL-AD976CB vs EVAL-AD7998EBZ
EVAL-AD976CB vs EVAL-AD7994EBZ
EVAL-AD976CB vs EVAL-AD7992EBZ
EVAL-AD976CB vs EVAL-AD7991EBZ
EVAL-AD976CB vs EVAL-AD7989-5SDZ
EVAL-AD976CB vs EVAL-AD7988-5SDZ
EVAL-AD976CB vs EVAL-AD7986FMCZ
EVAL-AD976CB vs EVAL-AD7986EBZ
EVAL-AD976CB vs EVAL-AD7985FMCZ
EVAL-AD976CB vs EVAL-AD7985EBZ
EVAL-AD976CB vs EVAL-AD7984SDZ
EVAL-AD976CB vs EVAL-AD7983SDZ
EVAL-AD976CB vs EVAL-AD7982SDZ
EVAL-AD976CB vs EVAL-AD7980SDZ
EVAL-AD976CB vs EVAL-AD7961FMCZ
EVAL-AD976CB vs EVAL-AD7960FMCZ
EVAL-AD976CB vs EVAL-AD7949EDZ
EVAL-AD976CB vs EVAL-AD7944FMCZ
EVAL-AD976CB vs EVAL-AD7942SDZ
EVAL-AD976CB vs EVAL-AD7928SDZ
EVAL-AD976CB vs EVAL-AD7916SDZ
EVAL-AD976CB vs EVAL-AD7915SDZ
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.