☰
EVAL-ADICUP3029
EVAL-ADICUP3029
Active
Description:  ADUCM3027/ADUCM3029 EVAL BRD
Manufacturer:  Analog Devices
History Price: $56.47
In Stock: 27120
EVAL-ADICUP3029 Specification
Specification
Part No
EVAL-ADICUP3029
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M3
Platform
-
Utilized IC / Part
ADuCM3027, ADuCM3029
Mounting Type
Fixed
Contents
Board(s), Cable(s)
EVAL-ADICUP3029 Related Parts
EVAL-ADICUP360
EVAL-ADICUP360
Analog Devices
ADUCM360 EVAL BRD
EVAL-ADPDUCZ
EVAL-ADPDUCZ
Analog Devices
EVAL BOARD MCU
EVAL-ADUC7020MKZ
EVAL-ADUC7020MKZ
Analog Devices
MINIKIT ADUC7020 EVAL BRD
EVAL-ADUC7020QSPZ
EVAL-ADUC7020QSPZ
Analog Devices
QUICKSTART PLUS ADUC7020 EVAL BD
EVAL-ADUC7020QSZ
EVAL-ADUC7020QSZ
Analog Devices
QUICKSTART ADUC7020 EVAL BRD
EVAL-ADUC7023QSPZ
EVAL-ADUC7023QSPZ
Analog Devices
QUICKSTART PLUS ADUC7023 EVAL BD
EVAL-ADUC7023QSPZ1
EVAL-ADUC7023QSPZ1
Analog Devices
QUICKSTART PLUS ADUC7023 EVAL BD
EVAL-ADUC7023QSPZ2
EVAL-ADUC7023QSPZ2
Analog Devices
QUICKSTART PLUS ADUC7023 EVAL BD
EVAL-ADUC7024QSZ
EVAL-ADUC7024QSZ
Analog Devices
QUICKSTART ADUC7024 EVAL BRD
EVAL-ADUC7026QSPZ
EVAL-ADUC7026QSPZ
Analog Devices
QUICKSTART PLUS ADUC7026 EVAL BD
EVAL-ADUC7026QSZ
EVAL-ADUC7026QSZ
Analog Devices
QUICKSTART ADUC70XX EVAL BRD
EVAL-ADUC7028QSZ
EVAL-ADUC7028QSZ
Analog Devices
QUICKSTART ADUC7028 EVAL BRD
EVAL-ADICUP3029 Compare Parts
  • EVAL-ADICUP3029 vs EVALSPEAR310
  • EVAL-ADICUP3029 vs EVALSPEAR300
  • EVAL-ADICUP3029 vs EVALSP320SPLC
  • EVAL-ADICUP3029 vs EVAL-ADUCM420QSP1Z
  • EVAL-ADICUP3029 vs EVAL-ADUCM410QSPZ
  • EVAL-ADICUP3029 vs EVAL-ADUCM410QSP1Z
  • EVAL-ADICUP3029 vs EVAL-ADUCM363QSPZ
  • EVAL-ADICUP3029 vs EVAL-ADUCM362QSPZ
  • EVAL-ADICUP3029 vs EVAL-ADUCM360QSPZ
  • EVAL-ADICUP3029 vs EVAL-ADUCM355QSPZ
  • EVAL-ADICUP3029 vs EVAL-ADUCM320IQSPZ
  • EVAL-ADICUP3029 vs EVAL-ADUCM310QSPZ
  • EVAL-ADICUP3029 vs EVAL-ADUC847QSZ
  • EVAL-ADICUP3029 vs EVAL-ADUC845QSZ
  • EVAL-ADICUP3029 vs EVAL-ADUC845QSPZ
  • EVAL-ADICUP3029 vs EVAL-ADUC842QS
  • EVAL-ADICUP3029 vs EVAL-ADUC841QSZ
  • EVAL-ADICUP3029 vs EVAL-ADUC841QSPZ
  • EVAL-ADICUP3029 vs EVAL-ADUC834QSZ
  • EVAL-ADICUP3029 vs EVAL-ADUC832QSZ
  • EVAL-ADICUP3029 vs EVAL-ADUC831QSZ
  • EVAL-ADICUP3029 vs EVAL-ADUC824QSZ
  • EVAL-ADICUP3029 vs EVAL-ADUC814QSZ
  • EVAL-ADICUP3029 vs EVAL-ADUC7128QSPZ
  • EVAL-ADICUP3029 vs EVAL-ADUC7126QSPZ
  • EVAL-ADICUP3029 vs EVAL-ADUC7124QSPZ
  • EVAL-ADICUP3029 vs EVAL-ADUC7122QSPZ
  • EVAL-ADICUP3029 vs EVAL-ADUC7121QSPZ
  • EVAL-ADICUP3029 vs EVAL-ADUC7061MKZ
  • EVAL-ADICUP3029 vs EVAL-ADUC7060QSPZ
  • EVAL-ADICUP3029 vs EVAL-ADUC7039QSPZ
  • EVAL-ADICUP3029 vs EVAL-ADUC7036QSPZ
  • EVAL-ADICUP3029 vs EVAL-ADUC7028QSZ
  • EVAL-ADICUP3029 vs EVAL-ADUC7026QSZ
  • EVAL-ADICUP3029 vs EVAL-ADUC7026QSPZ
  • EVAL-ADICUP3029 vs EVAL-ADUC7024QSZ
  • EVAL-ADICUP3029 vs EVAL-ADUC7023QSPZ2
  • EVAL-ADICUP3029 vs EVAL-ADUC7023QSPZ1
  • EVAL-ADICUP3029 vs EVAL-ADUC7023QSPZ
  • EVAL-ADICUP3029 vs EVAL-ADUC7020QSZ
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you