☰
EVALSPEAR310
EVALSPEAR310
Obsolete
Description:  SPEAR310 EVAL BRD
Manufacturer:  STMicroelectronics
History Price: $787.8
In Stock: 20580
EVALSPEAR310 Specification
Specification
Part No
EVALSPEAR310
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
STMicroelectronics
Series
SPEAr?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
ARM9
Platform
-
Utilized IC / Part
SPEAr310
Mounting Type
Fixed
Contents
Board(s), Power Supply
EVALSPEAR310 PDF Datasheet
EVALSPEAR310 Related Parts
EVAL-ADICUP3029
EVAL-ADICUP3029
Analog Devices
ADUCM3027/ADUCM3029 EVAL BRD
EVAL-ADICUP360
EVAL-ADICUP360
Analog Devices
ADUCM360 EVAL BRD
EVAL-ADPDUCZ
EVAL-ADPDUCZ
Analog Devices
EVAL BOARD MCU
EVAL-ADUC7020MKZ
EVAL-ADUC7020MKZ
Analog Devices
MINIKIT ADUC7020 EVAL BRD
EVAL-ADUC7020QSPZ
EVAL-ADUC7020QSPZ
Analog Devices
QUICKSTART PLUS ADUC7020 EVAL BD
EVAL-ADUC7020QSZ
EVAL-ADUC7020QSZ
Analog Devices
QUICKSTART ADUC7020 EVAL BRD
EVAL-ADUC7023QSPZ
EVAL-ADUC7023QSPZ
Analog Devices
QUICKSTART PLUS ADUC7023 EVAL BD
EVAL-ADUC7023QSPZ1
EVAL-ADUC7023QSPZ1
Analog Devices
QUICKSTART PLUS ADUC7023 EVAL BD
EVAL-ADUC7023QSPZ2
EVAL-ADUC7023QSPZ2
Analog Devices
QUICKSTART PLUS ADUC7023 EVAL BD
EVAL-ADUC7024QSZ
EVAL-ADUC7024QSZ
Analog Devices
QUICKSTART ADUC7024 EVAL BRD
EVAL-ADUC7026QSPZ
EVAL-ADUC7026QSPZ
Analog Devices
QUICKSTART PLUS ADUC7026 EVAL BD
EVAL-ADUC7026QSZ
EVAL-ADUC7026QSZ
Analog Devices
QUICKSTART ADUC70XX EVAL BRD
EVALSPEAR310 Compare Parts
  • EVALSPEAR310 vs EVALSPEAR300
  • EVALSPEAR310 vs EVALSP320SPLC
  • EVALSPEAR310 vs EVAL-ADUCM420QSP1Z
  • EVALSPEAR310 vs EVAL-ADUCM410QSPZ
  • EVALSPEAR310 vs EVAL-ADUCM410QSP1Z
  • EVALSPEAR310 vs EVAL-ADUCM363QSPZ
  • EVALSPEAR310 vs EVAL-ADUCM362QSPZ
  • EVALSPEAR310 vs EVAL-ADUCM360QSPZ
  • EVALSPEAR310 vs EVAL-ADUCM355QSPZ
  • EVALSPEAR310 vs EVAL-ADUCM320IQSPZ
  • EVALSPEAR310 vs EVAL-ADUCM310QSPZ
  • EVALSPEAR310 vs EVAL-ADUC847QSZ
  • EVALSPEAR310 vs EVAL-ADUC845QSZ
  • EVALSPEAR310 vs EVAL-ADUC845QSPZ
  • EVALSPEAR310 vs EVAL-ADUC842QS
  • EVALSPEAR310 vs EVAL-ADUC841QSZ
  • EVALSPEAR310 vs EVAL-ADUC841QSPZ
  • EVALSPEAR310 vs EVAL-ADUC834QSZ
  • EVALSPEAR310 vs EVAL-ADUC832QSZ
  • EVALSPEAR310 vs EVAL-ADUC831QSZ
  • EVALSPEAR310 vs EVAL-ADUC824QSZ
  • EVALSPEAR310 vs EVAL-ADUC814QSZ
  • EVALSPEAR310 vs EVAL-ADUC7128QSPZ
  • EVALSPEAR310 vs EVAL-ADUC7126QSPZ
  • EVALSPEAR310 vs EVAL-ADUC7124QSPZ
  • EVALSPEAR310 vs EVAL-ADUC7122QSPZ
  • EVALSPEAR310 vs EVAL-ADUC7121QSPZ
  • EVALSPEAR310 vs EVAL-ADUC7061MKZ
  • EVALSPEAR310 vs EVAL-ADUC7060QSPZ
  • EVALSPEAR310 vs EVAL-ADUC7039QSPZ
  • EVALSPEAR310 vs EVAL-ADUC7036QSPZ
  • EVALSPEAR310 vs EVAL-ADUC7028QSZ
  • EVALSPEAR310 vs EVAL-ADUC7026QSZ
  • EVALSPEAR310 vs EVAL-ADUC7026QSPZ
  • EVALSPEAR310 vs EVAL-ADUC7024QSZ
  • EVALSPEAR310 vs EVAL-ADUC7023QSPZ2
  • EVALSPEAR310 vs EVAL-ADUC7023QSPZ1
  • EVALSPEAR310 vs EVAL-ADUC7023QSPZ
  • EVALSPEAR310 vs EVAL-ADUC7020QSZ
  • EVALSPEAR310 vs EVAL-ADUC7020QSPZ
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you