EVALZ-ADPD2212
EVALZ-ADPD2212
Obsolete
Description:  EVAL BOARD FOR ADPD2212
Manufacturer:  Analog Devices
History Price: Obsolete
In Stock: 43600
EVALZ-ADPD2212 Specification
Specification
Part No
EVALZ-ADPD2212
Category
Sensor Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Light, Current Output
Sensing Range
-
Interface
Analog
Sensitivity
-
Voltage - Supply
1.8V ~ 5V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
ADPD2212
EVALZ-ADPD2212 PDF Datasheet
EVALZ-ADPD2212 Related Parts
EVAL.BH1603FVC
EVAL.BH1603FVC
Rohm Semiconductor
EVAL BOARD FOR BH1603
EVAL.BH1620FVC
EVAL.BH1620FVC
Rohm Semiconductor
EVAL BOARD FOR BH1620
EVAL.BH1721FVC
EVAL.BH1721FVC
Rohm Semiconductor
EVAL BOARD FOR BH1721
EVAL-AD7147-1EBZ
EVAL-AD7147-1EBZ
Analog Devices
BOARD EVAL FOR AD7147ACPZ-1
EVAL-AD7147EBZ
EVAL-AD7147EBZ
Analog Devices
BOARD EVAL FOR AD7147ACPZ
EVAL-AD7150EBZ
EVAL-AD7150EBZ
Analog Devices
BOARD EVAL FOR AD7150
EVAL-AD7152EBZ
EVAL-AD7152EBZ
Analog Devices
BOARD EVAL AD7152
EVAL-AD7156EBZ
EVAL-AD7156EBZ
Analog Devices
BOARD EVAL FOR AD7156
EVAL-AD7414/15EBZ
EVAL-AD7414/15EBZ
Analog Devices
BOARD EVALUATION FOR AD7414/15
EVAL-AD7416/7/8EBZ
EVAL-AD7416/7/8EBZ
Analog Devices
BOARD EVALUATION FOR AD7416/7/8
EVAL-ADA4570SDZ
EVAL-ADA4570SDZ
Analog Devices
EVAL BOARD FOR ADA4570
EVAL-ADA4571-2EBZ
EVAL-ADA4571-2EBZ
Analog Devices
EVAL BOARD FOR ADA4571-2
EVALZ-ADPD2212 Compare Parts
  • EVALZ-ADPD2212 vs EVALZ-ADPD2211
  • EVALZ-ADPD2212 vs EVAL-TMP05/06EBZ
  • EVALZ-ADPD2212 vs EVALSHNBV01TOBO1
  • EVALZ-ADPD2212 vs EVALSHNBV01DPS422TOBO1
  • EVALZ-ADPD2212 vs EVALSHNBV01DPS368TOBO1
  • EVALZ-ADPD2212 vs EVALSHNBV01DPS310TOBO1
  • EVALZ-ADPD2212 vs EVALSENSMARTALARMTOBO2
  • EVALZ-ADPD2212 vs EVALPASCO2SENSOR2GOTOBO1
  • EVALZ-ADPD2212 vs EVALPASCO2MINIBOARDTOBO1
  • EVALZ-ADPD2212 vs EVALKIT-VL6180X
  • EVALZ-ADPD2212 vs EVAL-CN0537-ARDZ
  • EVALZ-ADPD2212 vs EVAL-CN0533-EBZ
  • EVALZ-ADPD2212 vs EVAL-CN0532-EBZ
  • EVALZ-ADPD2212 vs EVAL-CN0429-EBZ
  • EVALZ-ADPD2212 vs EVAL-CN0428-EBZ
  • EVALZ-ADPD2212 vs EVAL-CN0407-SDPZ
  • EVALZ-ADPD2212 vs EVAL-CN0343-EB1Z
  • EVALZ-ADPD2212 vs EVAL-CN0319-EB1Z
  • EVALZ-ADPD2212 vs EVAL-CN0303-SDPZ
  • EVALZ-ADPD2212 vs EVAL-CN0300-EB1Z
  • EVALZ-ADPD2212 vs EVAL-CN0287-SDPZ
  • EVALZ-ADPD2212 vs EVAL-CN0274-SDPZ
  • EVALZ-ADPD2212 vs EVAL-CN0241-SDPZ
  • EVALZ-ADPD2212 vs EVAL-CN0240-SDPZ
  • EVALZ-ADPD2212 vs EVAL-CN0234-SDPZ
  • EVALZ-ADPD2212 vs EVAL-CN0221-EB1Z
  • EVALZ-ADPD2212 vs EVAL-CN0206-SDPZ
  • EVALZ-ADPD2212 vs EVAL-CN0189-SDPZ
  • EVALZ-ADPD2212 vs EVAL-CN0172-SDPZ
  • EVALZ-ADPD2212 vs EVAL-ADXRS800Z-RG
  • EVALZ-ADPD2212 vs EVAL-ADXRS800Z-M
  • EVALZ-ADPD2212 vs EVAL-ADXRS800Z-EY
  • EVALZ-ADPD2212 vs EVAL-ADXRS652Z
  • EVALZ-ADPD2212 vs EVAL-ADXRS649Z
  • EVALZ-ADPD2212 vs EVAL-ADXRS646Z
  • EVALZ-ADPD2212 vs EVAL-ADXRS642Z
  • EVALZ-ADPD2212 vs EVAL-ADXRS624Z
  • EVALZ-ADPD2212 vs EVAL-ADXRS623Z
  • EVALZ-ADPD2212 vs EVAL-ADXRS622Z
  • EVALZ-ADPD2212 vs EVAL-ADXRS620Z
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store