☰
TECEV104
TECEV104
Active
Description:  Evaluation Board for TEC control
Manufacturer:  Analog Technologies
Datasheet:   TECEV104 Datasheet
History Price: $34.9
In Stock: 26720
TECEV104 Specification
Specification
Part No
TECEV104
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Analog Technologies
Series
-
Packaging
Tape & Box (TB)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
TEC Controller
Embedded
Yes
Utilized IC / Part
TEC5V4A-D, TEC5V6A-D, TECA1-xV-xV-DAH
Primary Attributes
5V Supply
Supplied Contents
Board(s)
TECEV104 PDF Datasheet
TECEV104 Compare Parts
  • TECEV104 vs TEC28V15AEV1
  • TECEV104 vs TEC14MEV1.0
  • TECEV104 vs TEC0053-04-K1
  • TECEV104 vs TEC0053-04
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller