M20047-EVB-1
M20047-EVB-1
Active
Description:  M20047-1 EVALUATION BOARD
Manufacturer:  Antenova
History Price: $147.99
In Stock: 17600
M20047-EVB-1 Specification
Specification
Part No
M20047-EVB-1
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Antenova
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Antenna
For Use With/Related Products
1.559GHz ~ 1.609GHz
Supplied Contents
M20047-1
Type
Board(s)
M20047-EVB-1 PDF Datasheet
M20047-EVB-1 Compare Parts
  • M20047-EVB-1 vs M20057-EVB-1
  • M20047-EVB-1 vs M20050-EVB-1
  • M20047-EVB-1 vs M20048-EVB-1
  • M20047-EVB-1 vs M20XXX-EVB-X
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend
    Benjamim
    Brazil
    5 stars
    2026-03-28 19:39
    Excellent seller, excellent product Came very well packed and arrived very fast here in Brazil (15 days)… Recommend to all of AE…
    Baptiste Royer
    France
    5 stars
    2026-03-28 19:14
    The components are well ordered in the box and correspond well to the description