SR4G053-EVB-1
SR4G053-EVB-1
Active
Description:  RAPTOR EVALUATION BOARD
Manufacturer:  Antenova
History Price: $69.44
In Stock: 41600
SR4G053-EVB-1 Specification
Specification
Part No
SR4G053-EVB-1
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Antenova
Series
Raptor
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Antenna
For Use With/Related Products
1.164GHz ~ 1.249GHz, 1.559GHz ~ 1.609GHz
Supplied Contents
SR4G053
Type
Board(s)
SR4G053-EVB-1 PDF Datasheet
SR4G053-EVB-1 Related Parts
SR42W001-EVB-1
SR42W001-EVB-1
Antenova
EVALUATION BOARD MUTICA RF ANT
SR42W009-EVB-1
SR42W009-EVB-1
Antenova
TROGONA EVALUATION BOARD
SR4C005-U1
SR4C005-U1
Antenova
SIMILIS EVAL BOARD
SR4C033-EVB-1
SR4C033-EVB-1
Antenova
LATONA RIGHT EVALUATION BOARD
SR4C033-EVB-2
SR4C033-EVB-2
Antenova
LATONA LEFT EVALUATION BOARD
SR4G008-EVB-1
SR4G008-EVB-1
Antenova
EVALUATION BOARD SINICA RF ANT
SR4G080-EVB-1
SR4G080-EVB-1
Antenova
GNSS SMD ANTENNA EVAL BOARD
SR4I052-EVB-1
SR4I052-EVB-1
Antenova
VELOX EVALUATION BOARD
SR4L002-EVB-1
SR4L002-EVB-1
Antenova
LUCIDA EVAL BOARDS
SR4L034-EVB-4
SR4L034-EVB-4
Antenova
INVERSA LEFT EVALUATION BOARD
SR4L049-EVB-1
SR4L049-EVB-1
Antenova
INTEGRA LEFT EVALUATION BOARD
SR4L054-EVB-2
SR4L054-EVB-2
Antenova
LEPIDA EVALUATION BOARD
SR4G053-EVB-1 Compare Parts
  • SR4G053-EVB-1 vs SR4L073-EVB-1
  • SR4G053-EVB-1 vs SR4L054-EVB-2
  • SR4G053-EVB-1 vs SR4L049-EVB-1
  • SR4G053-EVB-1 vs SR4L034-EVB-4
  • SR4G053-EVB-1 vs SR4L002-EVB-1
  • SR4G053-EVB-1 vs SR4I052-EVB-1
  • SR4G053-EVB-1 vs SR4G080-EVB-1
  • SR4G053-EVB-1 vs SR4G008-EVB-1
  • SR4G053-EVB-1 vs SR4C033-EVB-2
  • SR4G053-EVB-1 vs SR4C033-EVB-1
  • SR4G053-EVB-1 vs SR4C005-U1
  • SR4G053-EVB-1 vs SR42W009-EVB-1
  • SR4G053-EVB-1 vs SR42W001-EVB-1
  • SR4G053-EVB-1 vs SR4XXXXX-EVB-X
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.