☰
B0205
B0205
Active
Description:  ARDUCAM 1080P DAY & NIGHT VISION
Manufacturer:  Arducam
Datasheet:   B0205 Datasheet
History Price: $61.41
In Stock: 14560
B0205 Specification
Specification
Part No
B0205
Category
Expansion Boards, Daughter Cards
Manufacturer
Arducam
Series
*
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
-
Platform
-
Type
-
Function
-
Utilized IC / Part
-
B0205 Description
# Detailed Introduction to Arducam B0205

The Arducam B0205 is a versatile camera module designed for various applications in embedded systems, robotics, and imaging projects. With its compact size and excellent performance, it serves as an ideal solution for developers looking to integrate high-quality imaging capabilities into their projects.

## Key Features

1. Camera Sensor: The B0205 is equipped with a high-resolution image sensor that delivers clear and detailed images, making it suitable for both still photography and video capture.

2. Compact Design: Its small form factor allows for easy integration into tight spaces, making it perfect for wearable devices, drones, and other compact applications.

3. Versatile Interface: The module supports various interfaces, enabling easy connectivity with different microcontrollers and development boards such as Raspberry Pi, Arduino, and others.

4. Adjustable Focus: The lens system offers adjustable focus capabilities, allowing users to set the focal length according to their specific requirements.

5. Low Power Consumption: Designed with efficiency in mind, the B0205 consumes minimal power, making it suitable for battery-operated devices.

## Specifications

Here are the detailed specifications of the Arducam B0205 camera module:

| Specification | Details |
|-----------------------------------------|--------------------------------------|
| Sensor Type | CMOS |
| Image Sensor Size | 1/4 inch |
| Resolution | 2 Megapixels (1600 x 1200) |
| Frame Rate | Up to 30 frames per second (fps) |
| Lens Type | Fixed-focus lens |
| Field of View (FOV) | 60 degrees |
| Interface | USB / SPI / I2C |
| Operating Voltage | 3.3V - 5V |
| Power Consumption | Typically < 200 mA |
| Dimensions | 25mm x 25mm x 10mm |
| Weight | Approximately 12 grams |
| Operating Temperature | -20°C to +70°C |
| Image Format | JPEG / BMP |
| Video Format | MJPEG / YUV420 |

## Additional Features

- Built-in LED: The B0205 includes a built-in LED for low-light conditions, enhancing image quality in dim environments.

- Onboard Memory: The module may feature onboard memory for buffering images and enhancing performance during high-speed captures.

- Compatibility: The B0205 is compatible with several popular platforms, including Raspberry Pi and Arduino, making it accessible for hobbyists and professionals alike.

- Software Support: Comprehensive libraries and examples are provided to help users quickly get started with their projects. This support includes sample code for image capture, processing, and streaming.

## Applications

The Arducam B0205 camera module can be utilized in a wide range of applications, including:

1. Robotics: Used in robot vision systems for navigation, object detection, and interaction with the environment.

2. Drones: Integrated into drone systems for aerial photography, videography, and surveillance.

3. IoT Devices: Employed in Internet of Things products requiring visual data collection and transmission.

4. Security Systems: Utilized in surveillance cameras and security systems for real-time monitoring.

5. Embedded Systems: Suitable for educational projects, DIY electronics, and prototyping new applications.

## Conclusion

The Arducam B0205 is a powerful and flexible camera module that meets the needs of various imaging applications. With its high resolution, compact design, and low power consumption, it is an excellent choice for developers looking to add camera functionality to their projects. Whether you are working on a robotics project, a drone, or an IoT device, the B0205 provides the reliability and performance needed to achieve high-quality imaging results.
Customer Reviews
4.95 out of 5.00 stars from 123 customer reviews from all over the world
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give
Érica Lima
Brazil
5 stars
2026-09-18 03:02
Product of excellent quality
Laura Johnson
United States
5 stars
2026-09-18 02:58
super fast shipping, have not tested yet but everything looks good thank you!
Zé Roberto Almeida
Brazil
5 stars
2026-09-18 01:49
Excellent Product, delivered super fast and quality, great seller!
Jonas Müller
Germany
5 stars
2026-09-18 01:35
Came a month earlier than specified, class