☰
A000021
A000021
Obsolete
Description:  SHIELD XBEE FOR ARDUINO BOARD
Manufacturer:  Arduino
Datasheet:   A000021 Datasheet
History Price: Obsolete
In Stock: 41920
A000021 Specification
Specification
Part No
A000021
Category
Expansion Boards, Daughter Cards
Manufacturer
Arduino
Series
XBee?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Arduino
Platform
RF
Type
Transceiver
Function
XBee
Utilized IC / Part
Board(s)
A000021 Related Parts
A000004
A000004
Arduino
ARDUINO USB HOST SHIELD
A000007
A000007
Arduino
KIT XBEE/SHIELD ARDUINO
A000024
A000024
Arduino
ETHERNET SHIELD 2 W/ POE
A000025
A000025
Arduino
ETHERNET SHIELD WITH POE MODULE
A000038
A000038
Arduino
SHIELD FOR ARDUINO MEGA BD PCB
A000044
A000044
Arduino
ARDUINO GSM SHIELD ANTENNA
A000058
A000058
Arduino
ARDUINO WIFI SHIELD W/ ANTENNA
A000064
A000064
Arduino
ARDUINO SHIELD - WIRELESS
A000065
A000065
Arduino
ARDUINO SHIELD - WIRELESS SD
A000070
A000070
Arduino
ARDUINO 9 AXIS MOTION SHIELD
A000077
A000077
Arduino
PROTO SHIELD REV3 (ASSEMBLED)
A000079
A000079
Arduino
ARDUINO SHIELD - MOTOR SHIELD
A000021 Compare Parts
  • A000021 vs A000110
  • A000021 vs A000106
  • A000021 vs A000105
  • A000021 vs A000089
  • A000021 vs A000082
  • A000021 vs A000080
  • A000021 vs A000079
  • A000021 vs A000077
  • A000021 vs A000070
  • A000021 vs A000065
  • A000021 vs A000064
  • A000021 vs A000058
  • A000021 vs A000044
  • A000021 vs A000038
  • A000021 vs A000025
  • A000021 vs A000024
  • A000021 vs A000007
  • A000021 vs A000004
  • A000021 vs A002
  • Customer Reviews
    4.95 out of 5.00 stars from 115 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give