A000062
A000062
Active
Description:  ARDUINO DUE ATSAM3X8E EVAL BRD
Manufacturer:  Arduino
Datasheet:   A000062 Datasheet
History Price: $48.4
In Stock: 16000
A000062 Specification
Specification
Part No
A000062
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Arduino
Series
AT91SAM3
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M3
Platform
Arduino Due
Utilized IC / Part
ATSAM3X8E
Mounting Type
Fixed
Contents
Board(s)
A000062 PDF Datasheet
A000062 Related Parts
A000003
A000003
Arduino
ARDUINO YUN W/ POE AR9331/ATMEGA
A000005
A000005
Arduino
ARDUINO NANO ATMEGA328 EVAL BRD
A000008
A000008
Arduino
ARDUINO YUN AR9331/ATMEGA32U4
A000022
A000022
Arduino
ARDUINO LEONARDO ETH W/OUT POE
A000023
A000023
Arduino
ARDUINO LEONARDO ETH W/ POE
A000046
A000046
Arduino
ARDUINO UNO ATMEGA328 EVAL BRD
A000051
A000051
Arduino
ARDUINO ETHERNT W/ POE ATMEGA328
A000052
A000052
Arduino
ARDUINO LEONARDO W/OUT HDRS
A000053
A000053
Arduino
ARDUINO MICRO ATMEGA32U4 EVAL BD
A000060
A000060
Arduino
ARDUINO ETHERNET W/OUT POE ATMEG
A000061
A000061
Arduino
ARDUINO ETHERNT W/ POE ATMEGA328
A000066
A000066
Arduino
ARDUINO UNO R3 ATMEGA328P BOARD
A000062 Compare Parts
  • A000062 vs A000111
  • A000062 vs A000108
  • A000062 vs A000103
  • A000062 vs A000099
  • A000062 vs A000095
  • A000062 vs A000093
  • A000062 vs A000088
  • A000062 vs A000087
  • A000062 vs A000074
  • A000062 vs A000073
  • A000062 vs A000069
  • A000062 vs A000068
  • A000062 vs A000067
  • A000062 vs A000066
  • A000062 vs A000061
  • A000062 vs A000060
  • A000062 vs A000053
  • A000062 vs A000052
  • A000062 vs A000051
  • A000062 vs A000046
  • A000062 vs A000023
  • A000062 vs A000022
  • A000062 vs A000008
  • A000062 vs A000005
  • A000062 vs A000003
  • A000062 vs A000126
  • A000062 vs A000102
  • A000062 vs A000057
  • A000062 vs A000056
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.
    Sarah Moore
    United States
    5 stars
    2026-03-18 10:59
    I arrive just in time and mui well packed fast exelent seller
    Zuleica
    Brazil
    5 stars
    2026-03-18 02:07
    Very good seller arrived on marked
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase