ABX00051
ABX00051
Active
Description:  NICLA VISION
Manufacturer:  Arduino
Datasheet:   ABX00051 Datasheet
History Price: $115
In Stock: 31600
ABX00051 Specification
Specification
Part No
ABX00051
Category
Sensor Evaluation Boards
Manufacturer
Arduino
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Image Sensor
Sensing Range
-
Interface
RF
Sensitivity
-
Voltage - Supply
-
Embedded
Yes, MCU, 32-Bit
Supplied Contents
Board(s)
Utilized IC / Part
LSM6DSOX, MP34DT05, VL53L1CBV0FY/1
ABX00051 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 72 customer reviews from all over the world
Matthew King
Canada
5 stars
2026-03-16 10:49
Reached the destination in 15 days. As described. RECOMMENDED!
James Smith
United Kingdom
5 stars
2026-03-16 04:38
19 Days from order to delivery. Items as per the description.
Anouk de Wit
Netherlands
5 stars
2026-03-15 14:17
I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
Mindaugas Arvydas
Lithuania
5 stars
2026-03-13 23:56
5 star seller
Vanessa Torres
Spain
5 stars
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
5 stars
2026-03-12 09:11
Products look good, well packaged.