GBX00066
GBX00066
Discontinued at Digi-Key
Description:  GENUINO UNO ATMEGA328P EVAL BRD
Manufacturer:  Arduino
Datasheet:   GBX00066 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 39600
GBX00066 Specification
Specification
Part No
GBX00066
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Arduino
Series
AVR? ATmega
Packaging
Box
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
AVR
Platform
Genuino Uno
Utilized IC / Part
ATmega328P
Mounting Type
Fixed
Contents
Board(s)
GBX00066 Compare Parts
  • GBX00066 vs GBX00053
  • GBX00066 vs GBX00005
  • GBX00066 vs GBX00003
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Paula Martínez
    Spain
    5 stars
    2026-03-26 01:49
    Life-long transistors for replacement
    Megan Jenkins
    United States
    5 stars
    2026-03-26 00:28
    The integrates arrived on time! 10 pieces, did not tested yet! I hope it works!
    Stijn van der Molen
    Netherlands
    5 stars
    2026-03-25 17:41
    All recieved in good condition, thank you!
    Nathan Coleman
    United States
    5 stars
    2026-03-25 12:54
    Good products and fast shipping. I would highly recommend this store. Thank you.
    Riccardo Longo
    Italy
    5 stars
    2026-03-24 15:29
    tested one by one.
    Gustavo Henrique Silva
    Brazil
    5 stars
    2026-03-24 11:43
    Very, very well packed