T000190
T000190
Obsolete
Description:  MODULE TINKERKIT TILT SENSOR
Manufacturer:  Arduino
Datasheet:   T000190 Datasheet
History Price: Obsolete
In Stock: 5200
T000190 Specification
Specification
Part No
T000190
Category
Expansion Boards, Daughter Cards
Manufacturer
Arduino
Series
TinkerKit
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
TinkerKit
Platform
Sensor
Type
Tilt Switch
Function
-
Utilized IC / Part
Board(s)
T000190 PDF Datasheet
T000190 Related Parts
T000020
T000020
Arduino
MOD TINKERKIT 2/3 AXIS ACCELER
T000030
T000030
Arduino
MODULE TINKERKIT JOYSTICK
T000060
T000060
Arduino
TINKERKIT GYROSCOPE 2-AXIS 1X
T000062
T000062
Arduino
TINKERKIT GYROSCOPE 2AXIS 4X
T000070
T000070
Arduino
MODULE TINKERKIT HALL SENSOR
T000090
T000090
Arduino
MODULE TINKERKIT LDR SENSOR
T000140
T000140
Arduino
MOD TINKERKIT VERT ROTARY POT
T000150
T000150
Arduino
MODULE TINKERKIT POTENTIOMETER
T000180
T000180
Arduino
MODULE TINKERKIT PUSHBUTTON
T000200
T000200
Arduino
MODULE TINKERKIT THERMISTOR
T000220
T000220
Arduino
MODULE TINKERKIT TOUCH SENSOR
T000061
T000061
Arduino
TINKERKIT DBL GYRO SEN 1X BB VER
T000190 Compare Parts
  • T000190 vs T000200
  • T000190 vs T000180
  • T000190 vs T000150
  • T000190 vs T000140
  • T000190 vs T000090
  • T000190 vs T000070
  • T000190 vs T000062
  • T000190 vs T000060
  • T000190 vs T000030
  • T000190 vs T000020
  • T000190 vs T000063
  • T000190 vs T000061
  • T000190 vs T002
  • T000190 vs T001
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.