TSX00083
TSX00083
Active
Description:  PROTO SHIELD REV3
Manufacturer:  Arduino
Datasheet:   TSX00083 Datasheet
History Price: $13.7
In Stock: 25600
TSX00083 Specification
Specification
Part No
TSX00083
Category
Expansion Boards, Daughter Cards
Manufacturer
Arduino
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Arduino
Platform
Protoboard
Type
Plated Through Hole
Function
-
Utilized IC / Part
Board(s)
TSX00083 PDF Datasheet
TSX00083 Compare Parts
  • TSX00083 vs TSX00004
  • TSX00083 vs TSX00003
  • TSX00083 vs TSX00002
  • TSX00083 vs TSX00001
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.