Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
/ ARIES Embedded MCVEVP-2DB
MCVEVP-2DB
Active
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Description:
EVK CycloneV SoC-FPGA
Manufacturer:
ARIES Embedded
Datasheet:
MCVEVP-2DB Datasheet
History Price: $530
In Stock: 41760
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCVEVP-2DB Specification
Specification
Part No
MCVEVP-2DB
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
ARIES Embedded
Series
Cyclone? V SE
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA + MCU/MPU SoC
For Use With/Related Products
5CSEBA2, MCV
Platform
Cyclone V SE SoC
Contents
Board(s)
MCVEVP-2DB PDF Datasheet
MCVEVP-2DB Datasheet
Click and Download: MCVEVP-2DB Datasheet
Customer Reviews
4.95 out of 5.00 stars from 163 customer reviews from all over the world
Jairo Nascimento
Brazil
2026-09-21 22:01
I have not tested yet and then I cannot say whether it works or not!
Valéria Mendes
Brazil
2026-09-21 21:42
As always the product is great
Davi Lucas Almeida
Brazil
2026-09-21 20:01
Delivery faster than expected
Léonie Picard
France
2026-09-21 18:28
No problem-compliant product and nice seller
Steven Allen
United States
2026-09-21 18:24
Arrived a month earlier. Recommendable
Alexander King
United States
2026-09-21 18:08
Raoida delivery, all right.