☰
SPIDERBASE L
SPIDERBASE L
Active
Description:  Evaluationkit MAX10 FPGA
Manufacturer:  ARIES Embedded
History Price: $84
In Stock: 36200
SPIDERBASE L Specification
Specification
Part No
SPIDERBASE L
Category
Embedded Complex Logic (FPGA, CPLD) Evaluation Boards
Manufacturer
ARIES Embedded
Series
MAX? 10
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
FPGA
For Use With/Related Products
10M02SC, SpiderSoM-L
Platform
SpiderBase MAX 10 FPGA
Contents
Board(s), Accessories
SPIDERBASE L PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 111 customer reviews from all over the world
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!
Fábio Gomes Ferreira
Brazil
5 stars
2026-09-25 06:52
Everything right according to the description
Martín Antonio
Spain
5 stars
2026-09-24 16:15
Everything is great!