Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ ARM MCB11C14
MCB11C14
Obsolete
Embedded MCU, DSP Evaluation Boards
Description:
LPC11C14 EVAL BRD
Manufacturer:
ARM
Datasheet:
MCB11C14 Datasheet
History Price: Obsolete
In Stock: 9280
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
MCB11C14 Specification
Specification
Part No
MCB11C14
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
ARM
Series
LPC11C00
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M0
Platform
-
Utilized IC / Part
LPC11C14
Mounting Type
Fixed
Contents
Board(s), Cable(s)
MCB11C14 PDF Datasheet
MCB11C14 Datasheet
Click and Download: MCB11C14 Datasheet
MCB11C14 Related Parts
MCB1114
ARM
LPC1114 EVAL BRD
MCB1200
ARM
LPC1200 EVAL BRD
MCB1343
ARM
LPC1343 EVAL BRD
MCB1850
ARM
LPC1850 EVAL BRD
MCB1857
ARM
LPC1857 EVAL BRD
MCB2100
ARM
LPC2129 EVAL BRD
MCB2100+U
NXP Semiconductors
LPC2129 EVAL BRD
MCB2103U
ARM
LPC2103 EVAL BRD
MCB2103UME
ARM
LPC2103 EVAL BRD
MCB2130U
ARM
LPC213X EVAL BRD
MCB2130UME
ARM
LPC213X EVAL BRD
MCB2140U
ARM
LPC214X EVAL BRD
MCB11C14 Compare Parts
MCB11C14 vs MCBXC866
MCB11C14 vs MCBXC167-BASIC
MCB11C14 vs MCBX51
MCB11C14 vs MCBTMPM395
MCB11C14 vs MCBTMPM364
MCB11C14 vs MCBTMPM362
MCB11C14 vs MCBTMPM330
MCB11C14 vs MCBSTR9UME
MCB11C14 vs MCBSTR9U
MCB11C14 vs MCBSTR9
MCB11C14 vs MCBSTR750UME
MCB11C14 vs MCBSTR750U
MCB11C14 vs MCBSTR730
MCB11C14 vs MCBSTR7
MCB11C14 vs MCBSTM32UME
MCB11C14 vs MCBSTM32U
MCB11C14 vs MCBSTM32F400
MCB11C14 vs MCBSTM32EXL
MCB11C14 vs MCBSTM32
MCB11C14 vs MCB9B500
MCB11C14 vs MCB950
MCB11C14 vs MCB900
MCB11C14 vs MCB900
MCB11C14 vs MCB4357
MCB11C14 vs MCB2470
MCB11C14 vs MCB2360UME
MCB11C14 vs MCB2360U
MCB11C14 vs MCB2140UME
MCB11C14 vs MCB2140U
MCB11C14 vs MCB2130UME
MCB11C14 vs MCB2130U
MCB11C14 vs MCB2103UME
MCB11C14 vs MCB2103U
MCB11C14 vs MCB2100+U
MCB11C14 vs MCB2100
MCB11C14 vs MCB1857
MCB11C14 vs MCB1850
MCB11C14 vs MCB1343
MCB11C14 vs MCB1200
MCB11C14 vs MCB1114
Customer Reviews
4.95 out of 5.00 stars from 107 customer reviews from all over the world
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.