Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ ARM V2M-JUNO-0317D
V2M-JUNO-0317D
Obsolete
Embedded MCU, DSP Evaluation Boards
Description:
VERSATILE EXPRESS V2M-JUNO R2
Manufacturer:
ARM
Datasheet:
V2M-JUNO-0317D Datasheet
History Price: Obsolete
In Stock: 17600
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
V2M-JUNO-0317D Specification
Specification
Part No
V2M-JUNO-0317D
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
ARM
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
ARM? Cortex?-A53, Cortex?-A72, Mali
Platform
-
Utilized IC / Part
-
Mounting Type
Fixed
Contents
Board(s)
V2M-JUNO-0317D PDF Datasheet
V2M-JUNO-0317D Datasheet
Click and Download: V2M-JUNO-0317D Datasheet
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Angela Butler
United States
2026-04-03 02:18
Pas encore testé
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.