☰
M830320-01
M830320-01
Active
Description:  DEMO BOARD BLUETOOTH 8X3X1.3MM
Manufacturer:  AVX - Ethertronics
Datasheet:   M830320-01 Datasheet
History Price: $13.433
In Stock: 2720
M830320-01 Specification
Specification
Part No
M830320-01
Category
RF Evaluation and Development Kits, Boards
Manufacturer
AVX - Ethertronics
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Antenna
For Use With/Related Products
2.4GHz ~ 2.5GHz
Supplied Contents
M830320
Type
Board(s)
M830320-01 PDF Datasheet
M830320-01 Compare Parts
  • M830320-01 vs M830510-01
  • M830320-01 vs M830310-01
  • M830320-01 vs M830120-01
  • M830320-01 vs M830110-01
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time