☰
LUCID PAC
LUCID PAC
Active
Description:  LUCID POWER AMPLIFIER CONTROLLER
Manufacturer:  B4 LIMITS
Datasheet:   LUCID PAC Datasheet
History Price: $4767
In Stock: 12320
LUCID PAC Specification
Specification
Part No
LUCID PAC
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
B4 LIMITS
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M3
Platform
Lucid
Utilized IC / Part
STM32F103C8T6
Mounting Type
Fixed
Contents
Board(s)
LUCID PAC PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Olivier Delaunay
France
5 stars
2026-09-24 15:22
Conforme j’ai reçu des BTA16-600B
Gustavo Alves Filho
Brazil
5 stars
2026-09-24 14:51
Delivered on time Congratulations!!!!
Victoria Moreau
Canada
5 stars
2026-09-24 13:42
Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.
Emily King
United States
5 stars
2026-09-23 20:54
The inscription is very clear, but gave to identify the component.
Kiko Santos
Brazil
5 stars
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
5 stars
2026-09-23 15:10
All OK. Operate. Recommend