Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Kits Accessories
/ Beacon EmbeddedWorks LCDCABLE-FREESCALE-10
LCDCABLE-FREESCALE-10
Obsolete
Kits Accessories
Description:
CABLE DISP FREESCALE M5475,85EVB
Manufacturer:
Beacon EmbeddedWorks
Datasheet:
LCDCABLE-FREESCALE-10 Datasheet
History Price: Obsolete
In Stock: 43200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LCDCABLE-FREESCALE-10 Specification
Specification
Part No
LCDCABLE-FREESCALE-10
Category
Kits Accessories
Manufacturer
Beacon EmbeddedWorks
Series
-
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Accessory Type
Display Kit Custom Cable
For Use With/Related Products
Freescale M5474 LITEKIT, M5484, LITEKIT, M5475 EVB, M5485 EVB
LCDCABLE-FREESCALE-10 Related Parts
LCD8000-43T
NXP Semiconductors
ACCY MCIMX6UL LCD MODULE 4.3"
LCD-WVGA-7IN-1
NXP Semiconductors
DISPLAY MOD WVGA I.MX VYBRID 7"
LCD-4.3-WQVGA-10R
Beacon EmbeddedWorks
KIT DISPLAY 4.3" WQVGA TFT
LCD-4.3-WQVGA-20R
Beacon EmbeddedWorks
KIT DISPLAY 4.3" LQ043T1DG2
LCD-6.4-VGA-10R
Beacon EmbeddedWorks
KIT DISPLAY 6.4" VGA TFT
LCD-3.5-QVGA-20
Beacon EmbeddedWorks
KIT DISPLAY 3.5" QVGA TFT
LCD-5.7-QVGA-10
Beacon EmbeddedWorks
KIT DISPLAY 5.7" QVGA TFT
LCDADAPTBOARD-AMD-10R
Beacon EmbeddedWorks
ADAPTER BOARD FOR AMD GEODE KITS
LCDCABLE-AMDLX-10
Beacon EmbeddedWorks
CABLE DISP FOR AMD GEODE LX
LCDCABLE-FREESCALE-10 Compare Parts
LCDCABLE-FREESCALE-10 vs LCD-WVGA-7IN-1
LCDCABLE-FREESCALE-10 vs LCD-6.4-VGA-10R
LCDCABLE-FREESCALE-10 vs LCD-4.3-WQVGA-20R
LCDCABLE-FREESCALE-10 vs LCD-4.3-WQVGA-10R
LCDCABLE-FREESCALE-10 vs LCDCABLE-AMDLX-10
LCDCABLE-FREESCALE-10 vs LCDADAPTBOARD-AMD-10R
LCDCABLE-FREESCALE-10 vs LCD-5.7-QVGA-10
LCDCABLE-FREESCALE-10 vs LCD-3.5-QVGA-20
Customer Reviews
4.95 out of 5.00 stars from 88 customer reviews from all over the world
Esteban Ruiz
Spain
2026-03-26 23:46
All as usual on top!!!
Hans-Jürgen Müller
Germany
2026-03-26 14:17
All prima handled, fast shipping, like again, thanks!
Zé Maria
Brazil
2026-03-26 12:10
Excellent Product, delivery super fast. Recommend to everyone.
David Scott
Canada
2026-03-26 12:00
I appreciate, great products and good shipping, thank you.
Aino Kallio
Finland
2026-03-26 10:13
Tested and it worked. Everything came.
Daniel Oliveira
Brazil
2026-03-26 08:32
Great product as ad