Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ Beacon EmbeddedWorks LX-DB800D-EVAL-KIT
LX-DB800D-EVAL-KIT
Obsolete
Embedded MCU, DSP Evaluation Boards
Description:
ZOOM LX 800 EVAL BRD
Manufacturer:
Beacon EmbeddedWorks
Datasheet:
LX-DB800D-EVAL-KIT Datasheet
History Price: Obsolete
In Stock: 34800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
LX-DB800D-EVAL-KIT Specification
Specification
Part No
LX-DB800D-EVAL-KIT
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Beacon EmbeddedWorks
Series
Geode?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
-
Platform
Zoom?
Utilized IC / Part
LX 800
Mounting Type
Fixed
Contents
Board(s), Cable(s), Accessories
LX-DB800D-EVAL-KIT PDF Datasheet
LX-DB800D-EVAL-KIT Datasheet
Click and Download: LX-DB800D-EVAL-KIT Datasheet
Customer Reviews
4.95 out of 5.00 stars from 151 customer reviews from all over the world
Kiko Santos
Brazil
2026-09-23 15:23
It worked properly. okay
Natalie Hill
United States
2026-09-23 15:10
All OK. Operate. Recommend
Ulysses Rocha Silva
Brazil
2026-09-23 07:58
Very fast arrived and quality perks
Nicolás Esteban Herrera
Spain
2026-09-22 21:03
Mui good seller all as it is described. Thank you very much
Samuel Wright
United States
2026-09-22 17:25
Everything as described
Laura Dias Sra.
Brazil
2026-09-22 11:24
Arrived quantities not right