SDK-OMAP3530-20-128256R
SDK-OMAP3530-20-128256R
Obsolete
Description:  ZOOM OMAP-35X EVAL BRD
Manufacturer:  Beacon EmbeddedWorks
History Price: Obsolete
In Stock: 22800
SDK-OMAP3530-20-128256R Specification
Specification
Part No
SDK-OMAP3530-20-128256R
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Beacon EmbeddedWorks
Series
OMAP?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MPU
Core Processor
-
Platform
Zoom?
Utilized IC / Part
OMAP-35X
Mounting Type
Fixed
Contents
Board(s), Cable(s), LCD, Power Supply, Accessories
SDK-OMAP3530-20-128256R PDF Datasheet
SDK-OMAP3530-20-128256R Datasheet
SDK-OMAP3530-20-128256R Related Parts
SDK-AM3517-10-256512R
SDK-AM3517-10-256512R
Beacon EmbeddedWorks
ZOOM AM3517 EVAL BRD
SDK-DM3730-10-256512R
SDK-DM3730-10-256512R
Beacon EmbeddedWorks
ZOOM AM37X/DM37X EVAL BRD
SDK-DM3730-30-256512R
SDK-DM3730-30-256512R
Beacon EmbeddedWorks
ZOOM AM37X/DM37X EVAL BRD
SDK-LH79524-10-3216R-A
SDK-LH79524-10-3216R-A
Beacon EmbeddedWorks
ZOOM LH79524 EVAL BRD
SDK-LH7A404-12-6432R
SDK-LH7A404-12-6432R
Beacon EmbeddedWorks
ZOOM LH7A404 EVAL BRD
SDK-PXA270-520-10-6432R
SDK-PXA270-520-10-6432R
Beacon EmbeddedWorks
ZOOM PXA270 EVAL BRD
SDK-DM3730-20-256512R
SDK-DM3730-20-256512R
Beacon EmbeddedWorks
ZOOM AM37X/DM37X EVAL BRD
SDK-IMX6D-10-2G1GR
SDK-IMX6D-10-2G1GR
Beacon EmbeddedWorks
ZOOM I.MX6 DEVELOPMENT KIT
SDK-IMX8MMQ-10-2G32GR-A
SDK-IMX8MMQ-10-2G32GR-A
Beacon EmbeddedWorks
I.MX 8M MINI QUAD ZOOM DEV KIT
SDK-IMX8MMQ-11-2G32GR
SDK-IMX8MMQ-11-2G32GR
Beacon EmbeddedWorks
ZOOM I.MX 8M MINI DEVELOPMENT KI
SDK-LH75401-11-0204
SDK-LH75401-11-0204
Beacon EmbeddedWorks
ZOOM LH75401 EVAL BRD
SDK-LH79520-10-3208
SDK-LH79520-10-3208
Beacon EmbeddedWorks
ZOOM LH79520 EVAL BRD
SDK-OMAP3530-20-128256R Compare Parts
  • SDK-OMAP3530-20-128256R vs SDK-LH7A404-12-6432R
  • SDK-OMAP3530-20-128256R vs SDK-LH79524-10-3216R-A
  • SDK-OMAP3530-20-128256R vs SDK-DM3730-30-256512R
  • SDK-OMAP3530-20-128256R vs SDK-DM3730-10-256512R
  • SDK-OMAP3530-20-128256R vs SDK-AM3517-10-256512R
  • SDK-OMAP3530-20-128256R vs SDK-XOMAPL138-10-6408R
  • SDK-OMAP3530-20-128256R vs SDK-SH7760-10-6416
  • SDK-OMAP3530-20-128256R vs SDK-SH7727-20
  • SDK-OMAP3530-20-128256R vs SDK-RZG2M-10-4G32GR
  • SDK-OMAP3530-20-128256R vs SDK-PXA270-520-10-6432
  • SDK-OMAP3530-20-128256R vs SDK-OMAPL138-10-6408R
  • SDK-OMAP3530-20-128256R vs SDK-LH7A404-11-6416R
  • SDK-OMAP3530-20-128256R vs SDK-LH7A404-11-6416
  • SDK-OMAP3530-20-128256R vs SDK-LH7A404-10-3216
  • SDK-OMAP3530-20-128256R vs SDK-LH7A400-10-6416
  • SDK-OMAP3530-20-128256R vs SDK-LH79524-10-3216R
  • SDK-OMAP3530-20-128256R vs SDK-LH79524-10-3216
  • SDK-OMAP3530-20-128256R vs SDK-LH79520-10-3208
  • SDK-OMAP3530-20-128256R vs SDK-LH75401-11-0204
  • SDK-OMAP3530-20-128256R vs SDK-IMX8MMQ-11-2G32GR
  • SDK-OMAP3530-20-128256R vs SDK-IMX8MMQ-10-2G32GR-A
  • SDK-OMAP3530-20-128256R vs SDK-IMX6D-10-2G1GR
  • SDK-OMAP3530-20-128256R vs SDK-DM3730-20-256512R
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend