102990178
102990178
Obsolete
Description:  ARDUINO SHIELD 3D TOUCHLESS
Manufacturer:  Seeed Technology
Datasheet:   102990178 Datasheet
History Price: Obsolete
In Stock: 7600
102990178 Specification
Specification
Part No
102990178
Category
Expansion Boards, Daughter Cards
Manufacturer
Seeed Technology
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Contents
Arduino
Platform
Sensor
Type
Touchless
Function
-
Utilized IC / Part
Board(s)
102990178 Related Parts
102010002
102010002
Seeed Technology
SEEEDUINO MOTION FRAME
102030005
102030005
Seeed Technology
SPARTAN EDGE ACCELERATOR BOARD
102040005
102040005
Seeed Technology
XADOW GSM + BLE
102110497
102110497
Seeed Technology
DUALGIGABIT ETHERNET CARRIER CM4
102110551
102110551
Seeed Technology
7-INCH SMART DISPLAY (POWERED BY
102110698
102110698
Seeed Technology
PIUNORA RASPBERRY PI CM4 CARRIER
102110719
102110719
Seeed Technology
RPI/JETSON CAMERA IMX219 8MP
102110774
102110774
Seeed Technology
A205E CARRIER BOARD JETSON NANO/
102110840
102110840
Seeed Technology
A603 CARRIER JETSON ORIN NX/NANO
102110841
102110841
Seeed Technology
A607 CARRIER JETSON ORIN NX/NANO
102990011
102990011
Seeed Technology
LOGICSTART MEGAWING
102990046
102990046
Seeed Technology
ALAMODE - ARDUINO COMPATIBLE RAS
102990178 Compare Parts
  • 102990178 vs 102991695
  • 102990178 vs 102991694
  • 102990178 vs 102991187
  • 102990178 vs 102991183
  • 102990178 vs 102991015
  • 102990178 vs 102991007
  • 102990178 vs 102990344
  • 102990178 vs 102990228
  • 102990178 vs 102990227
  • 102990178 vs 102990208
  • 102990178 vs 102990207
  • 102990178 vs 102990206
  • 102990178 vs 102990205
  • 102990178 vs 102990046
  • 102990178 vs 102990011
  • 102990178 vs 102110841
  • 102990178 vs 102110840
  • 102990178 vs 102110774
  • 102990178 vs 102110719
  • 102990178 vs 102110698
  • 102990178 vs 102110551
  • 102990178 vs 102110497
  • 102990178 vs 102040005
  • 102990178 vs 102030005
  • 102990178 vs 102010002
  • 102990178 vs 102991146
  • 102990178 vs 102990053
  • 102990178 vs 102100002
  • 102990178 vs 102020143
  • 102990178 vs 102020083
  • 102990178 vs 102110577
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!